EN
  • EN
  • DE

TPS2H000AQPWPRQ1

Part No TPS2H000AQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWTCH N-CHAN 1:1 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 16-HTSSOP
Family Name TPS2H000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45178-2, 296-45178-6, TPS2H000AQPWPRQ1-ND, -296-45178-1-ND, 296-45178-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900748-TPS2H000AQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS2H000AQPWPRQ1 CAD Model

Description

The TPS2H000AQPWPRQ1 is a cutting-edge power management integrated circuit (PMIC) developed by the renowned semiconductor manufacturer Texas Instruments. This advanced device is specifically designed to cater to the rigorous demands of automotive applications, providing reliable and efficient power distribution within vehicular systems.

Key Features

  • High-Voltage Input: The device is capable of handling input voltages ranging from 4.5V to 40V, making it versatile for various automotive power systems.
  • Integrated Smart High-Side Switch: It comes with a built-in smart high-side switch that ensures protection against overcurrent, short circuits, and overtemperature conditions, enhancing the safety and durability of the application.
  • Diagnostic Functions: TPS2H000AQPWPRQ1 includes advanced diagnostic features that facilitate the monitoring of system performance and quick identification of issues.
  • Low Quiescent Current: The device boasts a low quiescent current, which is crucial for reducing power consumption when the vehicle is in standby mode, thereby preserving battery life.
  • Adjustable Current Limit: Users can set the current limit according to their specific application requirements, providing flexibility and control over the power management.

Applications

The TPS2H000AQPWPRQ1 is ideal for a wide range of automotive applications, including but not limited to:

  • Body Control Modules (BCM)
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Powertrain Systems

Quality and Reliability

As an automotive-qualified product, the TPS2H000AQPWPRQ1 meets the stringent standards of the AEC-Q100 Grade 1, ensuring operation over a temperature range of -40°C to +125°C. Its robust design is tailored to withstand the harsh conditions typical of automotive environments, providing both performance and peace of mind.

Package and Availability

The TPS2H000AQPWPRQ1 is available in a compact HTSSOP package, allowing for space-efficient designs in automotive applications. For information regarding pricing and availability, interested parties should contact Texas Instruments or authorized distributors.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8834 $53.0040
140+ $0.7248 $101.4720
215+ $0.7022 $150.9730
295+ $0.6795 $200.4525
385+ $0.6569 $252.9065
510+ $0.5889 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess