EN
  • EN
  • DE

TPS2832D

Part No TPS2832D
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 15V
Current - Peak Output (Source, Sink) 2.7A, 2.4A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 28 V
Rise / Fall Time (Typ) 50ns, 50ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TPS2832
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-2392-5-NDR,-296-2392-5,-296-2392-5-NDR,296-2392-5,TPS2832DG4-ND,-TPS2832D-NDR,TEXTISTPS2832D,-296-2392-5-ND,-TPS2832DG4,-TPS2832DG4-NDR,2156-TPS2832D,TPS2832DG4
Standard Package 75
Win Source Part Number 1323571-TPS2832D
Ultra Librarian 3D Model Ultra Librarian TPS2832D CAD Model

Description

The TPS2832D by Texas Instruments is a state-of-the-art power distribution switch designed for applications that require efficient power management and distribution. This integrated circuit is specifically tailored to provide a secure and reliable means to distribute power to peripheral devices.

Key Features

  • Integrated Load Switch: The TPS2832D incorporates a built-in load switch, enabling it to effectively manage the on/off state of connected peripherals, thus contributing to the overall power efficiency of the system.
  • Overcurrent Protection: To safeguard against potential damage due to excessive current, the TPS2832D features precise overcurrent protection, ensuring the longevity of both the switch and the connected components.
  • Thermal Shutdown: The device is equipped with a thermal shutdown mechanism that prevents overheating by turning off the switch if the temperature exceeds a certain threshold.
  • Fast Transient Response: The TPS2832D is engineered to handle fast transient loads, making it an ideal choice for systems that experience rapid changes in power demand.
  • Low Power Consumption: With its focus on power efficiency, the TPS2832D maintains low quiescent current, minimizing power wastage when the switch is in the off state.

Applications

The versatility of the TPS2832D allows it to be used across various applications, including:

  • USB hubs and peripherals
  • Portable electronics
  • Hot-swap supplies
  • Power management for industrial and commercial equipment

Technical Specifications

The TPS2832D operates over a wide input voltage range and is available in a compact package, making it suitable for space-constrained applications. It also supports a continuous output current, which is ample for driving a wide array of peripheral devices. The device is designed to be compliant with industry standards, ensuring compatibility with a broad range of electronic components.

Quality and Reliability

As with all Texas Instruments products, the TPS2832D is manufactured to the highest quality standards, undergoing rigorous testing to ensure performance and reliability. Customers can trust the TPS2832D for their critical power distribution needs.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8663 $51.9780
145+ $0.7108 $103.0660
220+ $0.6886 $151.4920
305+ $0.6664 $203.2520
390+ $0.6442 $251.2380
520+ $0.5776 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,980 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess