EN
  • EN
  • DE

TPS28226DRBR

Part No TPS28226DRBR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC SINK SYNC MOSFET DVR 2A 8SON / Driver 6A 2-OUT High and Low Side Half Brdg Inv/Non-Inv 8-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 6.8 V to 8.8 V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 33V
Rise and Fall Time 10ns, 10ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 081629-TPS28226DRBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS28226
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS28226DRBR CAD Model

Description

The TPS28226DRBR is a high-speed, dual-channel synchronous buck gate driver from Texas Instruments, designed to drive both the high-side and low-side N-channel MOSFETs in a synchronous buck converter. This driver is housed in a compact 8-pin SON package, making it ideal for space-constrained applications requiring efficient power management.

Key Features

  • High-Frequency Operation: The TPS28226DRBR is capable of high-frequency operation, with switching frequencies up to 2MHz. This allows for smaller external components and a more compact overall design.
  • Adaptive Gate Drive: It offers adaptive gate drive voltages for both high-side and low-side MOSFETs, ensuring optimal switching performance and efficiency across a range of operating conditions.
  • Robust Under-Voltage Lockout: The under-voltage lockout (UVLO) feature ensures that the driver operates only when the supply voltage is sufficient, protecting the MOSFETs from insufficient gate drive and potential damage.
  • Cross-Conduction Prevention: Built-in cross-conduction prevention logic minimizes the risk of shoot-through by ensuring that both MOSFETs are not on at the same time.
  • Independent Inputs: Separate input pins for the high-side and low-side drivers provide design flexibility and the ability to implement advanced control schemes.

Applications

The TPS28226DRBR is versatile and can be used in a wide array of applications, including but not limited to:

  • DC/DC Converters
  • Computing and Server Power Supplies
  • Telecommunications Equipment
  • Industrial Power Systems
  • Point of Load (POL) Modules

Reliability and Performance

Designed with Texas Instruments' commitment to reliability, the TPS28226DRBR offers excellent thermal performance and long-term durability. It operates over a wide temperature range and is built to withstand the rigorous demands of modern electronic systems. Whether for use in commercial, industrial, or high-reliability environments, the TPS28226DRBR gate driver is an excellent choice for your power management needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4818 $52.1178
50+ $2.0364 $101.8200
77+ $1.9728 $151.9056
105+ $1.9091 $200.4555
136+ $1.8455 $250.9880
182+ $1.6546 $301.1372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,895 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess