EN
  • EN
  • DE

TPS26636PWPT

Part No TPS26636PWPT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT / Overvoltage Protection, Circuit Breaker PMIC 20-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications Overvoltage Protection, Circuit Breaker
Current - Supply 1.38mA
Voltage - Supply 4.5V ~ 60V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number TPS26636
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS26636PWPTCT,296-TPS26636PWPTTR,296-TPS26636PWPTDKR
Standard Package 250
Win Source Part Number 1316314-TPS26636PWPT
Ultra Librarian 3D Model Ultra Librarian TPS26636PWPT CAD Model

Description

The TPS26636PWPT is a robust, feature-rich integrated circuit designed by Texas Instruments to provide an efficient and reliable solution for industrial power protection. This device is particularly suited for applications that require overvoltage, undervoltage, and overcurrent protections to safeguard sensitive electronic systems.

Key Features

  • Wide Operating Voltage Range: The TPS26636PWPT operates over a broad voltage range, typically from 4.5V to 60V, making it versatile for various industrial power rails.
  • Integrated FET: This product includes an N-channel MOSFET that enables efficient power distribution and load management with a low on-resistance, reducing power dissipation and improving overall system efficiency.
  • Adjustable Current Limit: Users can set the current limit threshold according to their specific requirements, ensuring tailored protection for different loads.
  • Surge Protection: The device offers robust surge protection compliant with industry standards, ensuring durability against transient voltage spikes.
  • Programmable UVLO and OVLO: Under Voltage Lock Out (UVLO) and Over Voltage Lock Out (OVLO) thresholds can be programmed to provide precise voltage monitoring and protection.
  • Thermal Shutdown: The TPS26636PWPT incorporates a thermal shutdown feature to prevent overheating, safeguarding the IC and the system it protects.
  • Diagnostic Features: Built-in diagnostic functions allow for fault indication, simplifying system troubleshooting and maintenance.

Applications

The TPS26636PWPT is ideal for a variety of applications, including:

  • Industrial automation and control systems
  • Factory automation equipment
  • Programmable Logic Controllers (PLCs)
  • Power distribution systems
  • Heavy machinery

Package and Reliability

Encased in a PowerPAD™ MSOP-16 package, the TPS26636PWPT ensures compactness and efficient thermal performance. Texas Instruments' commitment to high-quality manufacturing results in a reliable and consistent product performance, making the TPS26636PWPT a trusted choice for critical industrial power protection applications.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4246 $53.0952
28+ $3.6304 $101.6512
43+ $3.5170 $151.2310
59+ $3.4035 $200.8065
76+ $3.2901 $250.0476
102+ $2.9497 $300.8694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess