EN
  • EN
  • DE

TPS26624DRCR

Part No TPS26624DRCR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description PWR MGMT PWR DISTRIBUTION / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Electronic Fuse
Accuracy ±5%
Voltage - Input 4.5V ~ 57V
Current - Output 880mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS26624
Other Names 296-TPS26624DRCRCT,TPS26624DRCR,296-TPS26624DRCRDKR,296-TPS26624DRCRTR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253576-TPS26624DRCR
Ultra Librarian 3D Model Ultra Librarian TPS26624DRCR CAD Model

Description

The TPS26624DRCR from Texas Instruments is a robust industrial eFuse designed to provide adjustable overcurrent protection and a suite of other safety features for your electronic systems. This compact, integrated circuit is housed in a DRCR package, ensuring space-saving installation on your PCBs.

Key Features

  • Adjustable Overcurrent Protection: The TPS26624DRCR offers precise control over current limits, allowing users to tailor protection to their specific application needs.
  • Wide Operating Voltage Range: With an operating voltage range of 4.5V to 55V, this eFuse is suitable for a variety of industrial applications.
  • Integrated FET: The device features an N-channel MOSFET with low on-resistance, providing efficient power distribution and thermal performance.
  • Reverse Polarity Protection: The TPS26624DRCR is equipped with reverse polarity protection to safeguard against incorrect power supply connections.
  • Under-Voltage Lockout (UVLO): This feature ensures that the eFuse only operates when the supply voltage is within an acceptable range, preventing damage to the system.
  • Overvoltage Protection: The device also offers protection against transient voltage spikes, ensuring long-term reliability of your electronics.
  • Thermal Shutdown: To prevent overheating, the TPS26624DRCR includes a thermal shutdown mechanism that disables the FET when temperatures exceed safe levels.
  • Robust Fault Reporting: Comprehensive fault reporting capabilities enable rapid diagnosis and response to issues such as overcurrent, overvoltage, and overtemperature events.

Applications

The TPS26624DRCR is ideal for a wide range of industrial applications, including:

  • Factory automation and control systems
  • Programmable Logic Controllers (PLCs)
  • Industrial PCs and servers
  • Power distribution units
  • Test and measurement equipment

With its comprehensive protection features, the TPS26624DRCR from Texas Instruments ensures that your industrial systems operate reliably and safely, minimizing downtime and maintenance costs. Its versatile functionality and durable design make it an indispensable component for any high-performance power management system.

You May Also Be Interested in

Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8861 $51.9498
43+ $2.3681 $101.8283
66+ $2.2941 $151.4106
91+ $2.2201 $202.0291
117+ $2.1461 $251.0937
156+ $1.9241 $300.1596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess