EN
  • EN
  • DE

TPS25974ARPWR

Part No TPS25974ARPWR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description 2.7-V TO 23-V, 10-MOHM, 7-A EFUS / Electronic Fuse Regulator 7A 10-VQFN-HR (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Electronic Fuse
Accuracy ±10%
Voltage - Input 2.7V ~ 23V
Current - Output 7A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-VFQFN
Supplier Device Package 10-VQFN-HR (2x2)
Other Names 296-TPS25974ARPWRDKR,296-TPS25974ARPWRTR,296-TPS25974ARPWRCT
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253584-TPS25974ARPWR
Ultra Librarian 3D Model Ultra Librarian TPS25974ARPWR CAD Model

Description

The TPS25974ARPWR is a sophisticated integrated circuit from Texas Instruments, designed to enhance power management solutions in a wide range of applications. This device is a member of the high-performance eFuse product family and is packed with features to ensure efficient and safe power distribution and control.

Key Features

  • Adjustable Overcurrent Protection: The TPS25974ARPWR offers precise overcurrent protection that can be tailored to the needs of the connected load, ensuring protection against excessive current that could damage the system.
  • Overvoltage and Undervoltage Lockout: This eFuse includes an overvoltage lockout (OVLO) and undervoltage lockout (UVLO) feature to safeguard the system against voltage anomalies that could potentially cause harm to the electronic components.
  • Fast Short-Circuit Response: With its rapid response to short-circuit conditions, the TPS25974ARPWR minimizes the risk of circuit damage, enhancing the overall reliability of the system.
  • Thermal Shutdown: The device includes a thermal shutdown feature, which prevents overheating by turning off the power if the temperature exceeds a certain threshold.
  • Reverse Current Blocking: This eFuse is capable of blocking reverse current, which can be critical in preventing damage when the power supply is removed or when the input voltage is lower than the output voltage.

Applications

The versatile nature of the TPS25974ARPWR makes it suitable for a variety of applications, including but not limited to:

  • Enterprise and Storage Systems
  • Consumer Electronics
  • Industrial Equipment
  • Automotive Infotainment and Body Electronics
  • Networking Equipment

Product Specifications

The TPS25974ARPWR comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor with a 24-pin configuration. It operates over a wide input voltage range and is characterized by its low quiescent current, making it an energy-efficient solution for modern electronic systems.

Quality and Reliability

As with all Texas Instruments products, the TPS25974ARPWR is designed to meet high-quality and reliability standards. It undergoes rigorous testing to ensure performance under various conditions and complies with industry standards for safety and reliability.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
MOQ: 2 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess