Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, OVP, Slew Rate, UVLO
Supply Voltage - Operating 2.7 V to 18 V
Current - Output (Max) 5.3A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 202μA
Feature Pins DEVSLP, dVdT, EN/UVLO, /FLT, ILIM, IMON, OVP, PGOOD, PGTH
Win Source Part Number 1111553-TPS25940LRVCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS25940LRVCT CAD Model

Description

Overview of Texas Instruments TPS25940LRVCT

The TPS25940LRVCT is a sophisticated circuit protection and power management device from the industry-leading semiconductor manufacturer, Texas Instruments (TI). This component is specifically designed to enhance the reliability and safety of systems by providing overvoltage, overcurrent, and surge protection. It is an integral part of TI's power protection portfolio and is suitable for a wide range of applications including USB interfaces, consumer electronics, and industrial equipment.

Key Features

  • Adjustable Overvoltage Protection: The TPS25940LRVCT allows for precise setting of overvoltage protection thresholds, ensuring that sensitive components are shielded from potentially damaging voltage spikes.
  • Overcurrent Protection: This device offers fast response to overcurrent events, which helps to prevent damage to the system caused by short circuits or excessive load conditions.
  • Surge Protection: With built-in surge protection, the TPS25940LRVCT can absorb and mitigate transient voltage spikes, thus safeguarding the system against power surges.
  • Power Good (PG) Output: The inclusion of a Power Good output provides real-time feedback on the health of the power supply, enabling system monitoring and diagnostics.
  • Thermal Shutdown: Thermal shutdown functionality is incorporated to protect the device and the system from overheating, which further enhances the overall system reliability.

Applications

The TPS25940LRVCT is versatile and can be used in a variety of applications, such as:

  • USB hubs, peripherals, and chargers
  • Consumer electronics like set-top boxes, TVs, and gaming consoles
  • Industrial control systems
  • Point of sale terminals
  • Enterprise systems where power protection is critical

Package and Quality

Enclosed in a compact VQFN (RVC) package, the TPS25940LRVCT is designed for space-constrained applications. Texas Instruments ensures high standards of quality and reliability, making this product suitable for use in both commercial and industrial environments. As with all TI products, support documentation and design resources are readily available, aiding in the integration of the TPS25940LRVCT into various designs.

With its robust protection features and flexible applications, the TPS25940LRVCT from Texas Instruments represents a reliable solution for advanced circuit protection in modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Hot Swap Controller and Digital Power Monitor
Lowest to $7.4428
ECAD model for ADM1270ACPZ
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 N-Channel 2A 8-HVSSOP
Need more? Email Us
ECAD model for TPS2000CDGN
Microchip Technology
DUAL-CHANNEL HOT SWAP CONTROLLER
Need more? Email Us
ECAD model for MIC2585-2JYTS TR
STMicroelectronics
DISCRETE
Lowest to $9.7792
ECAD model for STPM801-TR
Analog Devices Inc.
Hot Swap Controller and Digital Power Monitor
Lowest to $7.4428
ECAD model for ADM1270ACP
Fairchild/ON Semiconductor
BUFFER/INVERTER BASED PERIPHERAL / Power Switch/Driver 1:1 P-Channel 100mA 6-WLCSP (0.96x1.66)
Need more? Email Us
ECAD model for FPF2027
Analog Devices Inc.
MS-Hot Swap/Low Voltage Overvoltage/Overcurrent Protection Controller with Auto-Retry
Lowest to $8.0436
ECAD model for LTC4361ITS8-2#TRMPBF
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $7.7634
ECAD model for MIC2587R-1YM-TR
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 D2PAK / Power Switch/Driver 1:1 N-Channel 5A D2Pak (SMD-220 5-Lead)
Need more? Email Us
ECAD model for IR6210S

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2100 $50.8300
56+ $1.8134 $101.5504
86+ $1.7567 $151.0762
118+ $1.7000 $200.6000
153+ $1.6434 $251.4402
204+ $1.4734 $300.5736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 34,309 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention