EN
  • EN
  • DE

TPS25940AQRVCTQ1

Part No TPS25940AQRVCTQ1
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description EFUSE SHORT-TO-BATTERY PROTECTIO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, Thermal Limit
Programmable Features Current Limit, OVP, Slew Rate, UVLO
Supply Voltage - Operating 2.7 V to 18 V
Current - Output (Max) 5.3A
Temperature Range - Operating -40°C to 125°C
Operating Supply Current 202μA
Feature Pins DEVSLP, dVdT, EN/UVLO, /FLT, ILIM, IMON, OVP, PGOOD, PGTH
Win Source Part Number 1111550-TPS25940AQRVCTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS25940AQRVCTQ1 CAD Model

Description

TPS25940AQRVCTQ1 Automotive eFuse from Texas Instruments

The TPS25940AQRVCTQ1 is a highly integrated circuit designed by Texas Instruments, specifically tailored for automotive applications. This robust eFuse device offers an optimal solution for protecting sensitive electronics against overcurrent and overvoltage conditions commonly encountered in automotive environments. The TPS25940AQRVCTQ1 is AEC-Q100 qualified, ensuring reliability and performance under the stringent conditions of the automotive industry.

Key Features:

  • Precision Current Limit: The device provides accurate and adjustable current limiting to protect downstream components from damaging overcurrent conditions.
  • Wide Operating Voltage Range: With an input voltage range of 3.5V to 18V, this eFuse is versatile and can be used in a broad array of automotive power systems.
  • Fast Overvoltage Protection: The TPS25940AQRVCTQ1 reacts swiftly to overvoltage events, safeguarding connected devices from voltage spikes and surges.
  • Programmable Under-voltage Lockout (UVLO): Users can set the UVLO threshold to ensure the device operates only when the supply voltage is within an acceptable range.
  • Reverse Polarity Protection: The eFuse is designed to withstand reverse polarity conditions, which can occur during battery installation or system faults.
  • Thermal Shutdown: The built-in thermal shutdown feature prevents the device from overheating, enhancing system safety and longevity.
  • QFN Package: The compact 3.5mm x 5.5mm QFN package allows for space-efficient designs, a critical factor in automotive applications where space is at a premium.

Applications:

  • Automotive infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Body control modules
  • Power distribution modules

The TPS25940AQRVCTQ1 is not just a protective device; it is a smart power management solution that enhances the reliability of automotive electronic systems. Its robust feature set makes it an essential component for designers looking to create resilient and durable automotive electronics. Whether for infotainment, ADAS, or any other critical system, the TPS25940AQRVCTQ1 offers the protection and reliability that automotive applications demand.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1589 $52.1505
110+ $0.9509 $104.5990
165+ $0.9212 $151.9980
225+ $0.8915 $200.5875
295+ $0.8618 $254.2310
390+ $0.7726 $301.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,560 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess