EN
  • EN
  • DE

TPS1HB08AQPWPRQ1

Part No TPS1HB08AQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 8MOHM OTP B / Power Switch/Driver 1:1 N-Channel 70A 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Supply Voltage - Operating 3V ~ 28V
Current - Output (Max) 70A
Rds On (Typ) 8mOhm
Fault Protection Current Limiting (Adjustable), Over Current, Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPS1HB08
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS1HB08AQPWPRQ1CT,TEXTISTPS1HB08AQPWPRQ1,296-TPS1HB08AQPWPRQ1TR,296-TPS1HB08AQPWPRQ1DKR,2156-TPS1HB08AQPWPRQ1
Standard Package 3,000
Win Source Part Number 988294-TPS1HB08AQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS1HB08AQPWPRQ1 CAD Model

Description

The TPS1HB08AQPWPRQ1 from Texas Instruments is a state-of-the-art automotive-grade smart high-side switch designed to drive high-current loads with advanced control and diagnostic features. This robust device is tailored for use in vehicular applications, providing reliable and efficient power switching solutions for systems such as lighting, solenoids, and motor controls.

Key Features:

  • High-Side Switch: This device operates as a high-side switch, which means it is connected between the power supply and the load, ensuring minimal voltage drop and efficient current flow.
  • Wide Operating Voltage Range: The TPS1HB08AQPWPRQ1 is designed to function over a broad voltage range, accommodating the electrical environments typical of automotive applications.
  • High Current Capability: It is capable of handling high current loads, making it suitable for driving a wide array of automotive peripherals.
  • Advanced Protection Features: The device includes overcurrent, overvoltage, and overtemperature protection, ensuring the safety and longevity of both the switch and the load it controls.
  • Diagnostic Functions: Built-in diagnostic capabilities allow for real-time monitoring of the switch's status, aiding in fault detection and system maintenance.
  • Robust Design: The TPS1HB08AQPWPRQ1 is designed to withstand the harsh conditions of automotive environments, including temperature extremes and vibrations.
  • Automotive Qualification: This device is AEC-Q100 qualified, confirming its compliance with automotive reliability standards.

Applications:

The versatility and durability of the TPS1HB08AQPWPRQ1 make it an ideal component for a variety of automotive systems, including but not limited to:

  • Automotive lighting systems
  • Power distribution modules
  • Body control modules
  • Motor and solenoid drivers

With its comprehensive feature set and robust design, the TPS1HB08AQPWPRQ1 is a top-tier solution for automotive manufacturers seeking to enhance the performance and reliability of their vehicle's electrical systems.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1499 $51.5976
57+ $1.7640 $100.5480
88+ $1.7089 $150.3832
121+ $1.6538 $200.1098
157+ $1.5987 $250.9959
210+ $1.4333 $300.9930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess