EN
  • EN
  • DE

TPS2592ALDRCR

Part No TPS2592ALDRCR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC PWR MGR EFUSE 12V 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Latched Fault, OVP, Thermal Limit
Programmable Features Current Limit, Slew Rate, UVLO
Supply Voltage - Operating 4.5 V to 13.8 V
Current - Output (Max) 5A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 100μA
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Feature Pins BFET, DV/DT, (EN,UVLO), ILIM
Win Source Part Number 1111546-TPS2592ALDRCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2592ALDRCR CAD Model

Description

Overview of Texas Instruments TPS2592ALDRCR

The Texas Instruments TPS2592ALDRCR is a highly integrated circuit designed to provide a comprehensive solution for power protection. This advanced power switch offers an array of features aimed at protecting systems from various power-related issues such as overcurrent, overvoltage, and inrush current events. Its compact form factor and high efficiency make it an ideal choice for a wide range of applications, including consumer electronics, portable devices, and industrial systems.

Key Features

  • Adjustable Current Limit: The device allows users to set a precise current limit threshold to protect downstream components from overcurrent conditions.
  • Fast Overcurrent Response: With its quick response to overcurrent events, the TPS2592ALDRCR ensures that potential damage to the system is minimized.
  • Overvoltage Protection: It provides robust overvoltage protection, safeguarding the system against voltage spikes and transients.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents system operation at voltages that are insufficient to maintain proper system functionality.
  • Thermal Shutdown: An integrated thermal shutdown mechanism protects the device and the system from damage due to excessive heat.
  • Reverse Current Blocking: This feature prevents current from flowing backward into the source when the switch is off, protecting against potential damage.

Applications

The versatility of the TPS2592ALDRCR makes it suitable for a variety of applications, including:

  • USB-powered devices and USB hubs
  • Portable electronics with rechargeable batteries
  • Industrial control systems
  • Solid-state drives (SSDs) and other storage devices
  • Point-of-sale (POS) terminals

Package and Quality

The TPS2592ALDRCR is offered in a compact 10-pin DRC (SON) package, allowing for space-saving designs without compromising on functionality. It is manufactured by Texas Instruments, a leader in the semiconductor industry, ensuring high-quality performance and reliability for critical applications. With its robust feature set and compact design, the TPS2592ALDRCR is a superior choice for designers looking to enhance system protection and longevity.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0203 $51.0150
120+ $0.8372 $100.4640
185+ $0.8110 $150.0350
255+ $0.7849 $200.1495
330+ $0.7587 $250.3710
445+ $0.6802 $302.6890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess