EN
  • EN
  • DE

TPS2592AADRCR

Part No TPS2592AADRCR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC PWR MGR HOTSWAP 3-20V 10 SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, OVP, Thermal Limit
Programmable Features Current Limit, Slew Rate, UVLO
Supply Voltage - Operating 4.5 V to 13.8 V
Current - Output (Max) 3.4A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 100μA
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Feature Pins BFET, DV/DT, (EN,UVLO), ILIM
Win Source Part Number 081626-TPS2592AADRCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2592AADRCR CAD Model

Description

The TPS2592AADRCR is a sophisticated circuit protection and power management device from the renowned Texas Instruments' portfolio. This component is designed to efficiently protect systems against overcurrent and overvoltage conditions, ensuring the safety and longevity of electronic devices.

Key Features

  • Adjustable Current Limit: The device allows for precise control over the current limit threshold, making it versatile for a range of applications.
  • Overvoltage Protection: It includes a feature to protect your system from voltage spikes, which is crucial for maintaining the integrity of electronic circuits.
  • Quick Response Time: The TPS2592AADRCR reacts swiftly to fault conditions, providing rapid protection to downstream components.
  • Power Good (PG) Output: This feature provides a real-time indication of the operating status, which is useful for system monitoring and feedback.
  • Thermal Shutdown: The built-in thermal shutdown function prevents damage from excessive heat, adding an extra layer of protection.

Applications

The versatility of the TPS2592AADRCR makes it suitable for a wide range of applications, including but not limited to:

  • Enterprise and Server Systems
  • Storage Systems
  • Networking Equipment
  • Industrial Applications
  • Consumer Electronics

Package and Quality

The device comes in a compact 10-VSON (3.00 mm x 3.00 mm) package, which is ideal for space-constrained applications. The high-quality standards of Texas Instruments ensure reliability and performance consistency.

Environmental Compliance

As with many Texas Instruments products, the TPS2592AADRCR is manufactured with environmental consciousness, complying with RoHS standards, and is designed to meet various international regulations regarding hazardous substances.

Integrating the TPS2592AADRCR into your system will bring robust protection features, customizable control, and the reliability of Texas Instruments, making it an excellent choice for safeguarding your electronic investments.

You May Also Be Interested in

Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5647 $54.7645
80+ $1.2839 $102.7120
125+ $1.2438 $155.4750
170+ $1.2036 $204.6120
215+ $1.1635 $250.1525
290+ $1.0432 $302.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess