EN
  • EN
  • DE

TPS259250DRCT

Part No TPS259250DRCT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC EFUSE 5V BFET DVR 5A 10VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Latched Fault, OVP, Thermal Limit
Programmable Features Current Limit, Slew Rate, UVLO
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output (Max) 5A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 470μA
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Feature Pins EN
Win Source Part Number 1111539-TPS259250DRCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS259250DRCT CAD Model

Description

Texas Instruments TPS259250DRCT Overview

The Texas Instruments TPS259250DRCT is a sophisticated circuit protection device that is designed to safeguard sensitive electronic equipment from various power-related issues. This eFuse, or electronic fuse, operates with an input voltage range of 4.5V to 18V, making it suitable for a wide array of applications including consumer electronics, automotive systems, and industrial controls.

Key Features

  • Adjustable Over-Current Protection: The TPS259250DRCT provides precise control over the current limit threshold, ensuring devices are protected against excessive current draw that could lead to overheating or damage.
  • Fast Overvoltage Protection: It is equipped with rapid response mechanisms to protect against voltage surges, which can be critical for the longevity and stable operation of electronic components.
  • Under-Voltage Lockout (UVLO): This feature prevents the device from operating at inappropriately low voltages that could cause malfunction or erratic behavior.
  • Thermal Shutdown: An integrated thermal shutdown function helps prevent damage due to overheating by automatically turning off the device when it reaches a critical temperature threshold.
  • Reverse Current Blocking: When the device is powered off, this feature prevents current from flowing backward through the eFuse, protecting downstream components.

Applications

The TPS259250DRCT is versatile and can be used in a variety of applications where power supply protection is paramount. It is particularly useful in:

  • USB and other portable devices
  • Point-of-Load (POL) power supplies
  • Solid State Drives (SSDs) and other storage devices
  • Industrial and automotive systems
  • Networking and telecommunications equipment

Packaging and Quality

Encased in a compact 10-pin VSON package, the TPS259250DRCT is designed for space-constrained applications. Texas Instruments ensures high standards of quality and reliability, making this eFuse an ideal choice for critical circuit protection roles in commercial and industrial products.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4857 $50.9985
255+ $0.3986 $101.6430
390+ $0.3861 $150.5790
540+ $0.3737 $201.7980
695+ $0.3612 $251.0340
930+ $0.3238 $301.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess