EN
  • EN
  • DE

7-534237-8

Part No 7-534237-8
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Headers, Receptacles, Female Sockets
Description CONN RCPT 30POS 0.1 GOLD PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 30
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 1
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Insulation Color Black
Insulation Height 0.340" (8.64mm)
Contact Length - Post 0.115" (2.92mm)
Temperature Range - Operating -65°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Current Rating (Amps) 2A
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1627284-7-534237-8
Ultra Librarian 3D Model Ultra Librarian 7-534237-8 CAD Model

Description

N

You May Also Be Interested in

Amphenol
CONN RCPT 8POS 0.1 GOLD PCB
Need more? Email Us
Amphenol
CONN RCPT 12POS 0.1 GOLD PCB R/A
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT 20POS 0.079 TIN PCB
Lowest to $1.1966
Harwin Inc.
CONN RCPT 16POS 0.1 TIN PCB
Need more? Email Us
Amphenol
CONN RCPT 16POS 0.1 GOLD SMD
Need more? Email Us
Preci-Dip
CONN SOCKET 12POS 0.1 GOLD PCB
Need more? Email Us
Amphenol
CONN RCPT 7POS 0.1 GOLD SMD
Need more? Email Us
Amphenol
CONN RCPT 26POS 0.1 GOLD PCB
Need more? Email Us
TE Connectivity
CONN HDR 12POS 0.25 TIN PCB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess