EN
  • EN
  • DE

TPS25846QWRHBRQ1

Part No TPS25846QWRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description USB BC1.2 5-V 3.5-A OUTPUT, 36-V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Automotive, USB Dedicated Charging Port (DCP), Power Switch PMIC 32-VQFN (5x5)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name TPS25846
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS25846QWRHBRQ1TR, 296-TPS25846QWRHBRQ1CT, 296-TPS25846QWRHBRQ1DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900737-TPS25846QWRHBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS25846QWRHBRQ1 CAD Model

Description

TPS25846QWRHBRQ1 - Automotive USB Type-C and USB PD Controller with Integrated Power Switch

The TPS25846QWRHBRQ1 from Texas Instruments is a sophisticated automotive-grade USB Type-C and Power Delivery (PD) controller designed to streamline the integration of USB PD charging systems into automotive applications. Its advanced feature set and integrated circuitry make it an ideal solution for in-vehicle infotainment systems, telematics, and rear-seat charging applications.

Key Features:

  • Integrated Power Path: The device includes a built-in 3.3 V regulator and an N-channel MOSFET switch that supports high-efficiency power distribution and overvoltage protection.
  • USB Power Delivery: It supports the USB PD 3.0 standard, allowing for higher power capabilities and fast charging, with support for programmable power supply (PPS) for fine-grained control over the charging voltage and current.
  • Automotive Compliance: Designed to meet the stringent requirements of the automotive industry, the TPS25846QWRHBRQ1 is AEC-Q100 qualified, ensuring reliable performance under harsh automotive conditions.
  • EMI Reduction: The device incorporates features to minimize electromagnetic interference (EMI), which is critical for automotive environments where electronic systems must coexist without interference.
  • Configurability: It provides flexible configuration options via I2C interface or external GPIOs, allowing for customization to specific application requirements.
  • Protection Features: The controller offers comprehensive protection, including short-circuit, overvoltage, overcurrent, and thermal protection to safeguard against potential damage from electrical faults.

Applications:

The TPS25846QWRHBRQ1 is suitable for a wide range of automotive applications that require USB Type-C connectivity and power delivery. Its robust design and versatile feature set make it an excellent choice for:

  • Automotive infotainment systems
  • Rear-seat charging ports
  • Navigation and telematics systems
  • Electric vehicle (EV) charging stations

With the integration of the TPS25846QWRHBRQ1, automotive manufacturers can offer consumers the convenience of modern USB-C charging and communication interfaces, while ensuring the reliability and safety necessary for automotive applications.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8666 $51.4664
10+ $10.5572 $105.5720
15+ $10.2273 $153.4095
21+ $9.8974 $207.8454
27+ $9.5675 $258.3225
35+ $8.5777 $300.2195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,799 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess