EN
  • EN
  • DE

TPS2561DRCR

Part No TPS2561DRCR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER DIST SWITCH ADJ 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.5 V to 6.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A
Rds On (Typ) 44 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-VSON (3x3)
Win Source Part Number 033769-TPS2561DRCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2561
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2561DRCR CAD Model

Description

Product Overview: TPS2561DRCR by Texas Instruments

The TPS2561DRCR is a sophisticated, dual-channel, adjustable current-limited power distribution switch, designed by Texas Instruments to enhance the reliability of systems that require precise current management. This IC is particularly suitable for applications such as USB ports, where protection against overcurrent, short-circuit, and thermal events is crucial.

Each channel of the TPS2561DRCR is individually programmable, allowing users to set current limits via an external resistor. This feature enables designers to tailor the protection scheme to the needs of their specific application, whether it's safeguarding low-power peripherals or providing robust support for high-power devices.

The device operates with an input voltage range of 2.5V to 6.5V, which makes it extremely versatile for various systems. The TPS2561DRCR also boasts a fast overcurrent response time of typically 2µs, ensuring quick reaction to potentially damaging conditions. Furthermore, its built-in 85mΩ (typical) high-side MOSFET ensures minimal voltage drop and power dissipation, which is essential for maintaining energy efficiency.

Texas Instruments has designed the TPS2561DRCR with an auto-retry feature, which retries the power after a short-circuit condition has been removed, thus reducing the need for manual intervention. In addition to this, the device includes under-voltage lockout (UVLO) protection to ensure that the power switch operates correctly even during conditions of low input voltage.

For thermal management, the TPS2561DRCR is equipped with an over-temperature protection circuit that shuts down the power switch to prevent overheating. Once the device cools down, it will automatically restart, ensuring continuous protection.

The TPS2561DRCR comes in a compact 10-pin VSON package (DRC), which is ideal for space-constrained applications. Its small footprint, combined with its advanced features, makes it an excellent choice for designers looking to incorporate reliable power distribution with current limit capabilities into their systems.

Overall, the TPS2561DRCR from Texas Instruments is a robust and flexible solution for managing power distribution with precision and safety, making it an invaluable component in modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6377 $51.0160
195+ $0.5232 $102.0240
300+ $0.5069 $152.0700
410+ $0.4905 $201.1050
530+ $0.4742 $251.3260
710+ $0.4251 $301.8210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess