EN
  • EN
  • DE

TPS2560ADRCR

Part No TPS2560ADRCR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:2 10VSON / Dual Channel Precision Adjustable Current-Limited Power Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5V ~ 6.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 2.5A
Rds On (Typ) 44mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Mounting Style SMD
Part Number Series TPS2560A
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811239-TPS2560ADRCR
Ultra Librarian 3D Model Ultra Librarian TPS2560ADRCR CAD Model

Description

TPS2560ADRCR - Dual Channel Precision Adjustable Current-Limited Power Switches

The TPS2560ADRCR from Texas Instruments is a state-of-the-art power management integrated circuit designed to provide a comprehensive solution for applications requiring precise current regulation and distribution. This dual-channel device is engineered to deliver adjustable current-limited power switches, ensuring the protection of the system from both overcurrent and short-circuit conditions.

Key Features

  • Adjustable Current Limit: Users can set the current limit threshold as per their application requirements, allowing for a flexible and adaptive power management system.
  • Dual Channels: The device contains two independent channels that can control and monitor two separate loads, making it ideal for systems with multiple peripherals.
  • Accurate Overcurrent Protection: The TPS2560ADRCR provides precise current limiting to prevent damage to the host device due to excessive current draw.
  • Fast Short-Circuit Response: It offers a quick response to short-circuit conditions, thereby enhancing the overall safety and reliability of the system.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and system architectures.

Applications

The TPS2560ADRCR is suitable for a wide array of applications, including but not limited to:

  • USB hubs and peripherals
  • Portable electronics
  • Industrial controls
  • Enterprise systems
  • Consumer electronics

Product Specifications

With a compact SON-10 package, the TPS2560ADRCR is designed for space-constrained applications. It operates over a temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environments. The device's power-saving features, coupled with its robust protection capabilities, make it an excellent choice for power-sensitive applications.

For designers and engineers looking to integrate a reliable power distribution and protection solution into their systems, the Texas Instruments TPS2560ADRCR offers the perfect blend of performance, precision, and flexibility.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9958 $54.7690
125+ $0.8171 $102.1375
190+ $0.7916 $150.4040
265+ $0.7660 $202.9900
340+ $0.7405 $251.7700
455+ $0.6639 $302.0745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,941 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess