EN
  • EN
  • DE

TPS2557DRBRG4

Part No TPS2557DRBRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH ADJ 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches, Load Drivers
Manufacturer Texas Instruments
Packaging Reel(TR)
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5 V ~ 6.5 V
Operating Supply Voltage Not Required
Current - Output (Max) 5A
Rds On (Typ) 22 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-VDFN Exposed Pad
Manufacturer Device Package 8-SON Exposed Pad (3x3)
Win Source Part Number 220001-TPS2557DRBRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2557DRBRG4 CAD Model

Description

Product Overview: TPS2557DRBRG4

The TPS2557DRBRG4 is a precision adjustable current-limited power-distribution switch from the renowned semiconductor manufacturer Texas Instruments. This high-quality component is designed to provide protection to systems and loads which may be susceptible to damage by excessive current conditions. It is commonly used in USB applications, including laptops, desktops, and other consumer electronics that require a controlled power supply.

Key Features

  • Adjustable Current-Limit: The TPS2557DRBRG4 allows users to set the current limit threshold according to their specific requirements, ensuring a versatile and flexible power management solution.
  • Reverse Voltage Protection: This power switch is capable of withstanding reverse voltage, thus preventing potential damage to the device it is connected to.
  • Over-Current and Over-Temperature Protection: With built-in over-current and over-temperature protection features, the TPS2557DRBRG4 safeguards the system from thermal and current-related stress.
  • Fast Transient Response: The device is engineered to react quickly to changing loads, which helps in maintaining a stable power supply.
  • High Accuracy: The current limit accuracy is within a 6% tolerance, providing precise control over the power distribution.
  • Low Power Consumption: Designed for energy efficiency, the TPS2557DRBRG4 exhibits low quiescent current, minimizing power loss when in operation.

Applications

The TPS2557DRBRG4 is suitable for a variety of applications where precision current limiting is essential. It is ideal for USB-powered devices, portable electronics, and various other applications where power distribution needs to be controlled and monitored. Its robust design and protection features make it a reliable choice for safeguarding sensitive electronics against power anomalies.

Package and Availability

Encased in a compact QFN-8 package, the TPS2557DRBRG4 is designed for space-constrained applications. Its small form factor does not compromise on functionality or reliability. The product is available through Texas Instruments and authorized distributors, ensuring availability for both small-scale projects and large-volume production needs.

With its advanced features and dependable performance, the TPS2557DRBRG4 stands out as a superior power management solution for designers looking to enhance system safety and longevity.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8530 $51.1800
130+ $0.7990 $103.8700
195+ $0.7720 $150.5400
280+ $0.7181 $201.0680
365+ $0.6911 $252.2515
455+ $0.6641 $302.1655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,080 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess