EN
  • EN
  • DE

TPS2551DRVT

Part No TPS2551DRVT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH ADJ 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5 V ~ 6.5 V
Current - Output (Maximum) 1.1A
Rds On (Typ) 100 mOhm
Features Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 6-WDFN Exposed Pad
Manufacturer Package 6-SON (2x2)
Win Source Part Number 797895-TPS2551DRVT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2551DRVT CAD Model

Description

Overview of Texas Instruments TPS2551DRVT

The TPS2551DRVT by Texas Instruments is a precision adjustable current-limited power-distribution switch designed to manage the supply of power to peripheral devices. This component is an integral part of modern electronics, ensuring that devices are protected from excessive current that can lead to damage or system failure.

Key Features

  • Adjustable Current Limit: Users can set the current limit threshold according to their specific requirements, which provides flexibility in various applications.
  • Reverse Voltage Protection: This feature prevents damage to the device and the load if the input voltage is accidentally reversed.
  • Thermal Shutdown Protection: The TPS2551DRVT includes a thermal protection mechanism that shuts down the switch to prevent overheating, enhancing the longevity of the device.
  • Under-Voltage Lockout (UVLO): Ensures that the switch remains off when the input voltage is below a certain threshold, preventing malfunction at low voltages.
  • Fast Transient Response: The device is capable of responding quickly to changes in load, which is crucial for maintaining stable operation in dynamic environments.

Applications

The versatility of the TPS2551DRVT makes it suitable for a wide range of applications, including:

  • USB-powered devices and chargers
  • Portable and battery-powered equipment
  • Industrial and automotive systems
  • Power management for consumer electronics

Package and Quality

The TPS2551DRVT comes in a small, 6-pin SON package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality production standards, and this device is no exception, meeting stringent requirements for reliability and performance.

Design Support

Designers can access a host of support tools, including datasheets, reference designs, and application notes, to facilitate the integration of the TPS2551DRVT into their projects. Texas Instruments also provides simulation models and technical support to assist in design and troubleshooting.

Overall, the Texas Instruments TPS2551DRVT is a robust and reliable solution for power distribution and protection, offering precision, flexibility, and protection to meet the needs of advanced electronic systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2364 $51.7824
38+ $2.6556 $100.9128
59+ $2.5726 $151.7834
81+ $2.4896 $201.6576
104+ $2.4066 $250.2864
140+ $2.1576 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess