EN
  • EN
  • DE

TPS2547RTET

Part No TPS2547RTET
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 16WQFN / Power Switch/Driver 1:1 N-Channel 3A 16-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Rds On (Typ) 73mOhm
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 16-WQFN (3x3)
Package / Case 16-WFQFN Exposed Pad
Base Product Number TPS2547
Other Names 296-TPS2547RTETDKR,TPS2547RTET,296-TPS2547RTETTR,296-TPS2547RTETCT
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253210-TPS2547RTET
Ultra Librarian 3D Model Ultra Librarian TPS2547RTET CAD Model

Description

The TPS2547RTET from Texas Instruments is a sophisticated integrated circuit designed to enhance the functionality and safety of USB charging ports. This device is particularly tailored for applications requiring a USB charging capability, such as wall chargers, docking stations, car chargers, and other portable devices. Its primary role is to serve as a charging port controller and a power switch, providing a comprehensive solution for USB power delivery.

Key Features

  • Integrated Charging Port Controller: The TPS2547RTET integrates a USB charging port controller that supports both the USB Battery Charging Specification 1.2 and the Chinese Telecommunication Industry Standard YD/T 1591-2009. This ensures compatibility with a wide range of devices and charging standards.
  • Adjustable Current Limit: The device offers an adjustable current limit up to 2.5A, which allows for controlled power delivery and supports the charging of high-capacity batteries.
  • Overcurrent and Overvoltage Protection: It includes built-in overcurrent and overvoltage protection features to safeguard the USB port and connected devices against potential damage caused by electrical faults.
  • Data Line Control: The TPS2547RTET provides D+/D- line control, enabling the identification of the connected device and the appropriate adjustment of charging parameters.
  • High-Voltage Durability: With an input voltage range of 4.5V to 5.5V, the product is designed to withstand voltage fluctuations, ensuring stable operation.

Applications

The versatility of the TPS2547RTET makes it suitable for a variety of applications that require reliable and efficient USB charging capabilities. It is ideal for:

  • Consumer electronics such as smartphones, tablets, and cameras
  • Computing devices including laptops, desktops, and USB hubs
  • Automotive accessories like in-car chargers and infotainment systems
  • Industrial and medical equipment requiring USB power delivery

Package and Availability

The TPS2547RTET is available in a compact, 16-pin QFN package, which is suitable for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it an excellent choice for designers looking to integrate USB charging functionality into their products with minimal impact on overall design size.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7555 $52.8850
165+ $0.6199 $102.2835
250+ $0.6006 $150.1500
345+ $0.5812 $200.5140
445+ $0.5618 $250.0010
600+ $0.5037 $302.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,581 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess