EN
  • EN
  • DE

TPS2546RTET

Part No TPS2546RTET
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB PWR SW/CTLR CHRG 16-WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Rds On (Typ) 73 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-WQFN (3x3)
Win Source Part Number 213334-TPS2546RTET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2546RTET CAD Model

Description

The TPS2546RTET from Texas Instruments is a sophisticated integrated circuit designed for USB charging applications. This device is particularly adept at managing power distribution and ensuring compatibility across a multitude of USB devices. It is a feature-rich solution that incorporates a USB charging port controller and a power switch with integrated circuit protection, which makes it an ideal choice for a wide range of applications, including laptops, desktops, monitors, docking stations, and portable charging units.

The TPS2546RTET supports USB Battery Charging Specification 1.2, which means it can automatically detect USB data line voltages and provide the correct electrical signatures on the data lines to charge compliant devices. This functionality is critical for charging a vast array of common portable devices such as smartphones, tablets, and cameras that require specific charging profiles.

Additionally, this device offers an integrated 2.5A high-side MOSFET switch, which is designed to prevent any damage that could be caused by overcurrent conditions. The switch is complemented by short-circuit and thermal protection features, thereby ensuring the safety and longevity of both the charging circuit and the device being charged.

The TPS2546RTET also comes with an adjustable current limit, which allows for the customization of the power delivery to suit specific requirements. This is particularly useful for designers who need to tailor their power management to accommodate different USB devices. Furthermore, the device includes a D+/D- short to VBUS protection, which safeguards against cross-conduction if USB data lines are accidentally shorted to the VBUS.

This product is available in a compact QFN-16 package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to 85°C ensures reliable performance across various environments. With the TPS2546RTET, Texas Instruments continues to provide innovative solutions to the challenges of USB power delivery and device charging.

For more detailed technical specifications and application guidance, designers and engineers can refer to the comprehensive datasheet and support documentation provided by Texas Instruments.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3802 $51.3270
285+ $0.3561 $101.4885
440+ $0.3441 $151.4040
625+ $0.3201 $200.0625
815+ $0.3080 $251.0200
1,015+ $0.2960 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 163,620 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess