EN
  • EN
  • DE

TPS24771RGER

Part No TPS24771RGER
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 24VQFN / Hot Swap Controller 1 Channel General Purpose 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Texas Instruments
Package Tape & Reel (TR),Cut Tape (CT)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Voltage - Supply 2.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Current - Supply 2.95 mA
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS24771
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50196-1,296-50196-2,TPS24771RGER-ND,2156-TPS24771RGER,TEXTISTPS24771RGER
Standard Package 3,000
Win Source Part Number 1100880-TPS24771RGER
Ultra Librarian 3D Model Ultra Librarian TPS24771RGER CAD Model

Description

The TPS24771RGER is a highly integrated, feature-rich power management IC designed by Texas Instruments, a global semiconductor company known for their innovative and reliable products. This device is specifically tailored to enhance the performance and efficiency of power supply systems across a wide range of applications.

Key Features

  • Advanced Power Management: The TPS24771RGER offers precise control over power delivery, ensuring optimal performance for connected devices. It includes programmable current limits, enabling customization for various load requirements.
  • High Efficiency: With its innovative design, the device achieves high efficiency, which reduces energy consumption and heat generation, contributing to the longevity of the overall system.
  • Versatility: This component is suitable for a multitude of applications, including enterprise and telecom infrastructure, networking equipment, and industrial systems, making it a versatile choice for designers and engineers.
  • Protection Features: It comes with a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, safeguarding the system from various electrical hazards.

Product Specifications

  • Integrated Hot Swap Controller
  • Wide Operating Voltage Range
  • Adjustable Slew Rate for Controlled Inrush Current
  • Power Good, Fault Reporting, and GPIO Functions
  • Compact QFN-24 Package

The TPS24771RGER is packaged in a space-saving 24-pin QFN package, offering a compact solution for space-constrained applications. Its high level of integration simplifies design, reduces external component count, and accelerates time-to-market for products.

Applications

This power management IC is ideal for systems that require reliable power distribution and management. It can be used in server farms, data centers, industrial PCs, and other high-performance computing environments where stable and efficient power supply is critical.

With Texas Instruments' commitment to quality, the TPS24771RGER represents a robust, efficient, and flexible solution for advanced power management challenges in today's electronic systems.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0480 $52.6240
31+ $3.3214 $102.9634
47+ $3.2176 $151.2272
65+ $3.1138 $202.3970
84+ $3.0101 $252.8484
112+ $2.6987 $302.2544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess