EN
  • EN
  • DE

TPS2393APWR

Part No TPS2393APWR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description -48-V HOT SWAP WITH INSERTION AND REMOVAL DETECTION DELAY | IC HOT SWAP PWR MGR 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Hot Swap Controller
Internal Switch(s) No
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage (V) -80V ~ -20V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 1.05mA
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Feature Pins EN, /FAULT, FLTTIME, INSA, INSB, IRAMP, OVLO, /PG, UVLO
Family Part Number TPS2393A
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1272261-TPS2393APWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2393APWR CAD Model

Description

Product Overview: TPS2393APWR by Texas Instruments

The TPS2393APWR is a highly integrated circuit designed by Texas Instruments, renowned for its expertise in crafting innovative semiconductor technologies. This particular product is part of TI's extensive line of power management solutions, specifically tailored to address the needs of hot swap applications. The TPS2393APWR is engineered to facilitate the safe insertion and removal of circuit boards from live backplanes, minimizing the risk of damage caused by current surges and voltage spikes.

Key Features

  • Integrated Power MOSFET: The TPS2393APWR comes with an internal power MOSFET, which significantly reduces the number of external components required, simplifying the design and saving space on the PCB.
  • Programmable Current Limit: Designers can set the current limit threshold according to their system requirements, ensuring optimal protection for a variety of loads.
  • Fast Overcurrent Response: The device is capable of responding rapidly to overcurrent conditions, thereby safeguarding the electronic components from potential harm.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates only when the supply voltage is within the acceptable range, preventing malfunction due to undervoltage conditions.
  • Overvoltage Protection: The TPS2393APWR includes overvoltage protection, which disconnects the load from the supply if the input voltage exceeds the specified maximum.

Applications

  • Server Backplanes
  • RAID Systems
  • Network Routers and Switches
  • Industrial Equipment

The TPS2393APWR is packaged in a TSSOP-24 (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. It operates over an industrial temperature range, making it suitable for use in harsh environments. The device's robust feature set and compact form factor make it an excellent choice for designers seeking a reliable hot swap controller that can efficiently manage power distribution while protecting sensitive electronic circuits.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer service for expert guidance on integrating the TPS2393APWR into your next project.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess