EN
  • EN
  • DE

TPS2390DGKR

Part No TPS2390DGKR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP PWR MGR 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Latched Fault, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating -80 V to -36 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 700μA
Mounting SMD (SMT)
Case / Package 8-VSSOP
Feature Pins EN, /FAULT, FLTTIME, IRAMP
Win Source Part Number 213330-TPS2390DGKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2390DGKR CAD Model

Description

Introducing the TPS2390DGKR from Texas Instruments

The TPS2390DGKR, crafted by the renowned Texas Instruments, is a high-performance, integrated circuit that has been meticulously engineered to serve as a hot-swap controller. This advanced component is designed to manage power distribution and control for electronic systems, ensuring safe insertion and removal of circuit boards from live backplanes.

Key Features

  • Programmable Current Limit: This feature allows for precise control over the current supplied to the circuit, protecting against overcurrent conditions which could potentially damage the system components.
  • Fast Response Time: The TPS2390DGKR boasts a rapid response to fault conditions, quickly disconnecting the load to prevent system failures and ensure continued reliability.
  • Under-Voltage and Over-Voltage Lockout: These lockouts are critical for maintaining the integrity of the power supply, ensuring that the system operates within safe voltage ranges and preventing damage from voltage fluctuations.
  • Power Good (PG) Output: This output provides a real-time status indicator, signaling when the output voltage is within a specified range and stable, which is essential for coordinating startup sequences and managing system interdependencies.

Applications

The TPS2390DGKR is incredibly versatile, making it suitable for a wide array of applications. It is commonly used in:

  • Server and Telecom Power Systems
  • Network Routers and Switches
  • Industrial Equipment
  • Data Storage Systems
  • Redundant Power Supplies

Technical Specifications

Housed in an 8-pin MSOP (DGK) package, the TPS2390DGKR operates over an extended temperature range of -40°C to 85°C, accommodating a variety of harsh environments. The device is also characterized by its low power consumption, contributing to the overall energy efficiency of the systems in which it is used.

With its robust design and comprehensive feature set, the TPS2390DGKR from Texas Instruments stands out as a reliable and efficient solution for power management in sophisticated electronic systems. Its ability to safeguard against electrical anomalies makes it an indispensable component for any design requiring high levels of system uptime and stability.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1906 $51.9060
24+ $4.2590 $102.2160
37+ $4.1259 $152.6583
51+ $3.9928 $203.6328
65+ $3.8597 $250.8805
87+ $3.4604 $301.0548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess