EN
  • EN
  • DE

TPS2388RTQT

Part No TPS2388RTQT
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IEEE 802.3at 8-Channel Power-over-Ethernet PSE Controller | IEEE 802.3AT 8-PORT POWER-OVER-E
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Controller (PSE)
Number of Channels 8
Maximum Power 670mW
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE)
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1272258-TPS2388RTQT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2388RTQT CAD Model

Description

The TPS2388RTQT is a state-of-the-art octal channel Power over Ethernet (PoE) controller designed and manufactured by the renowned semiconductor company, Texas Instruments. This innovative component is tailored for use in Power Sourcing Equipment (PSE) that requires high-efficiency power delivery across Ethernet cables to Powered Devices (PDs).

Key Features

  • Eight Independent PSE Channels: The TPS2388RTQT boasts eight channels that can independently control and monitor up to eight PoE devices, providing versatility for networked power solutions.
  • IEEE 802.3bt Compliant: It supports the latest PoE standard, IEEE 802.3bt, which allows for up to 90W of power per port, enabling the use of more power-hungry devices over a network.
  • Advanced Power Management: With its superior power management capabilities, this controller ensures efficient power allocation and prioritization for connected devices.
  • Auto Maintain Power Signature (MPS): The device features an automatic MPS function, which ensures continuous communication with connected PDs for reliable operation.
  • Robust Protection Features: The TPS2388RTQT is equipped with a range of protection features, including over-current, under-current, and over-temperature protection, safeguarding both the PSE and PDs from potential damage.
  • Thermal Shutdown: An integrated thermal shutdown mechanism prevents overheating, contributing to the longevity and reliability of the component.

Applications

The TPS2388RTQT is ideal for a variety of applications, including:

  • Network Switches and Routers
  • Wireless Access Points
  • IP Surveillance Cameras
  • VoIP Phones
  • Point of Sale (PoS) Systems

Technical Specifications

Enclosed in a 48-pin QFN package, the TPS2388RTQT operates over an industrial temperature range and requires a single 32V to 57V supply. It is designed to be easily integrated into various PSE designs, offering a compact and flexible solution for network power requirements.

Conclusion

The TPS2388RTQT from Texas Instruments represents a powerful and efficient solution for modern PoE applications, providing advanced features and protections to ensure safe and reliable power delivery over Ethernet infrastructures.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
Texas Instruments
Lowest to $12.7454
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1652 $57.1564
15+ $6.6997 $100.4955
24+ $6.4903 $155.7672
32+ $6.2809 $200.9888
42+ $6.0716 $255.0072
56+ $5.4435 $304.8360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,085 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess