EN
  • EN
  • DE

TPS2388RTQR

Part No TPS2388RTQR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IEEE 802.3at 8-Channel Power-over-Ethernet PSE Controller | 212 X 173
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Controller (PSE)
Number of Channels 8
Maximum Power 670mW
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE)
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1272257-TPS2388RTQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2388RTQR CAD Model

Description

The TPS2388RTQR from Texas Instruments is a state-of-the-art integrated circuit designed for use in Power over Ethernet (PoE) systems. As an Ethernet Power Sourcing Equipment (PSE) controller, it facilitates the delivery of DC power along with data over standard Ethernet cables, supporting the IEEE 802.3bt standard. This innovative component is essential for network administrators looking to deploy power to devices such as IP cameras, wireless access points, and VoIP phones directly through network cabling, reducing the need for additional power sources and simplifying installation.

Key Features

  • Support for IEEE 802.3bt: The TPS2388RTQR is fully compliant with the latest PoE standard, IEEE 802.3bt, which allows for up to 90W of power per port, ensuring a broad range of devices can be powered.
  • Eight-Channel PSE: This controller can manage up to eight PoE ports, making it an efficient choice for multi-port applications and reducing the number of components required for system design.
  • Advanced Power Management: Featuring an intelligent power management system, the TPS2388RTQR optimizes power allocation, ensuring maximum efficiency and reliability in power delivery.
  • Robust Protection Features: The device includes numerous protection features such as over-current, under-current, and thermal protection, safeguarding both the PSE and the powered devices.
  • Flexible Power Supply Options: It operates over a wide supply voltage range, accommodating various power supply specifications and ensuring compatibility with different system designs.
  • Programmable Power Limits: The power limits are programmable, allowing for customized power delivery tailored to specific application requirements.
  • Enhanced Diagnostics: Integrated diagnostics capabilities facilitate troubleshooting and system monitoring, which is crucial for maintaining network integrity and uptime.

Applications

The TPS2388RTQR is versatile and can be used in a variety of applications, including enterprise networking equipment, industrial automation, point of sale systems, and IoT devices. Its robust design and comprehensive feature set make it an ideal choice for any application requiring reliable and efficient PoE capabilities.

With its advanced features and compliance with the latest PoE standard, the TPS2388RTQR from Texas Instruments represents a leading solution for powering Ethernet-connected devices in a wide array of environments.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Texas Instruments
Lowest to $12.7454
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7582 $54.0656
16+ $6.3305 $101.2880
25+ $6.1166 $152.9150
36+ $5.6889 $204.8004
46+ $5.4750 $251.8500
58+ $5.2612 $305.1496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess