EN
  • EN
  • DE
  • IT

MURB820-1PBF

Part No MURB820-1PBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Ultrafast Rectifier, 8 A FRED PtTM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1228629-MURB820-1PBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MURB820-1PBF CAD Model

Description

The MURB820-1PBF is a hyperfast rectifier diode from Vishay, designed for high-efficiency rectification in power switching circuits. It is characterized by its low forward voltage drop and fast reverse recovery time, which minimizes power losses during switching. The MURB820-1PBF is commonly used in applications requiring high efficiency and fast switching speeds.

Applications:

  • Switch Mode Power Supplies (SMPS): Used as output rectifiers in SMPS to efficiently convert AC to DC voltage.
  • Power Factor Correction (PFC): Improves the power factor in electronic devices.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes during switching.
  • Inverters: Used in inverters to convert DC to AC voltage.
  • High-Frequency Rectification: Rectifies high-frequency signals in various electronic circuits.

Features:

  • Hyperfast Recovery Time: Minimizes switching losses and improves efficiency.
  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents during operation.
  • RoHS Compliant: Complies with RoHS environmental standards.
  • Lead-Free Finish: Lead-free finish ensures environmental compliance.

Benefits:

  • Increased Efficiency: Hyperfast recovery time and low forward voltage drop reduce power losses.
  • Improved Reliability: High surge current capability ensures robust operation.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation.
  • Simplified Design: Fast recovery time simplifies circuit design and reduces component count.
  • Environmental Compliance: RoHS compliant and lead-free finish ensure environmental friendliness.

Additional Details:

The MURB820-1PBF is typically available in a DO-201AD package. The maximum repetitive reverse voltage is 200V and the forward current is 8A. Detailed electrical specifications, including reverse recovery time, forward voltage drop, and operating temperature range, can be found in the Vishay datasheet. The diode is designed for automated assembly and is suitable for high-volume production environments. The hyperfast recovery time of this diode makes it particularly useful in high-frequency switching applications, where minimizing switching losses is crucial for achieving high efficiency.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4476 $100.7100
350+ $0.4336 $151.7600
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 825 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess