EN
  • EN
  • DE

TPS2377DR

Part No TPS2377DR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description Power Over Ethernet PD Controller 0V 57V 13W 8-Pin SOIC / IC CTRLR POE POWERED IEEE 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 0 V to 57 V
Operating Supply Current 240μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 033720-TPS2377DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name vv
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2377DR CAD Model

Description

Overview of Texas Instruments TPS2377DR

The TPS2377DR is a robust integrated circuit designed by Texas Instruments specifically to enhance the functionality and reliability of Power over Ethernet (PoE) systems. This device is a part of the Power Sourcing Equipment (PSE) controllers that are responsible for delivering power to Powered Devices (PDs) over Ethernet cabling. It adheres to the IEEE 802.3at (PoE+) standard, ensuring compatibility with a wide range of network devices that require higher power levels.

Key Features

  • Compliant with IEEE 802.3at (PoE+) and backward compatible with IEEE 802.3af (PoE).
  • Supports high power delivery up to 30W for PoE+ applications.
  • Advanced auto-classification feature that enables the PSE to detect the specific power requirements of the connected PD.
  • Integrated 100V MOSFET to ensure robustness against surges and provide efficient power delivery.
  • Enhanced thermal management capabilities to maintain optimal performance.
  • Programmable power limit and current limit for flexible power management.
  • Features like overvoltage, overcurrent, and undercurrent protection to safeguard both the PSE and PD.

Applications

The TPS2377DR is suitable for a variety of applications that require reliable and efficient PoE capabilities. These include:

  • Network switches and injectors that provide power to PoE-enabled devices.
  • IP Cameras for surveillance systems that need remote power sourcing.
  • Wireless Access Points (WAPs) that are often installed in locations without convenient access to power outlets.
  • VoIP Phones which benefit from reduced cabling by receiving power through the Ethernet cable.

Product Specifications

The TPS2377DR comes in a compact SOIC-8 package, making it suitable for space-constrained applications. Its operating temperature range is from -40°C to 125°C, which ensures reliable performance across various environments. The device is available in tape and reel packaging, facilitating the manufacturing process for high-volume production.

For designers and engineers looking to incorporate PoE capabilities into their products, the Texas Instruments TPS2377DR offers a reliable and efficient solution backed by the quality and support of a leading semiconductor manufacturer.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.6115
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1842 $55.6578
20+ $5.0742 $101.4840
31+ $4.9157 $152.3867
43+ $4.7571 $204.5553
55+ $4.5985 $252.9175
73+ $4.1228 $300.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess