EN
  • EN
  • DE

TPS2377D

Part No TPS2377D
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC CTRLR POE POWERED IEEE 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 0 V to 57 V
Operating Supply Current 240μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 081618-TPS2377D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2377D CAD Model

Description

TPS2377D IC

The TPS2377D is a cutting-edge Power Over Ethernet (PoE) interface integrated circuit (IC) designed by Texas Instruments to seamlessly facilitate the delivery of power over Ethernet cables. This robust IC is specifically tailored for use in Power Sourcing Equipment (PSE), which includes devices like Ethernet switches and injectors that are capable of providing power to Powered Devices (PDs) such as VoIP phones, wireless access points, and IP cameras.

The TPS2377D stands out with its ability to support the IEEE 802.3af standard, ensuring compatibility with a wide range of PDs that adhere to this widely accepted protocol. The device simplifies the implementation of PoE by integrating many of the key functions required for PSE operation, such as detection, classification, and current limit.

One of the significant features of the TPS2377D is its advanced detection capabilities. It can accurately detect the presence of a PD by measuring the electrical signature on the Ethernet line. Once a PD is detected, the TPS2377D can proceed with the classification process, determining the power requirements of the PD and ensuring that the power delivered is appropriate for the device's needs.

In addition to detection and classification, the TPS2377D incorporates an inrush current limit function. This feature helps to prevent excessive current draw during the initial power-up phase, protecting both the PSE and PD from potential damage. Furthermore, the IC is designed to operate over a wide temperature range, making it suitable for a variety of environmental conditions.

The TPS2377D is available in a compact package, which makes it an excellent choice for space-constrained applications. Its integration of multiple functions into a single IC also helps to reduce the overall component count, leading to a more compact and cost-effective PSE design.

Overall, the TPS2377D from Texas Instruments is a highly reliable and efficient solution for implementing PoE in PSE devices. Its compliance with the IEEE 802.3af standard, combined with its advanced features, makes it an essential component for network equipment designers looking to enable PoE functionality in their products.

You May Also Be Interested in

STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Innovisionsemi
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Texas Instruments
Lowest to $8.4649
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $1.5600
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7559 $51.8031
22+ $4.7228 $103.9016
33+ $4.5753 $150.9849
46+ $4.4277 $203.6742
59+ $4.2801 $252.5259
79+ $3.8373 $303.1467
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess