EN
  • EN
  • DE

TPS2376PWR

Part No TPS2376PWR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IEEE 802.3af PoE POWERED DEVICE CONTROLLERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Controller (PD)
Number of Channels 1
Power - Max 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 0 V ~ 57 V
Operating Supply Current 240μA
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1272248-TPS2376PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2376
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2376PWR CAD Model

Description

The TPS2376PWR is a cutting-edge Power over Ethernet (PoE) interface and power device designed by Texas Instruments to streamline the integration of IEEE 802.3at PoE capabilities into various applications. This sophisticated component is housed in a compact TSSOP-14 package, making it an ideal solution for space-constrained applications.

Key Features

  • Enhanced PoE Compatibility: The TPS2376PWR is fully compliant with the IEEE 802.3at standard, ensuring interoperability with other PoE equipment and providing up to 30W of power to connected devices.
  • Advanced Power Management: This device features an integrated detection and classification engine, which allows for precise power allocation and management for connected PoE devices.
  • Robust Protection Circuits: Built-in under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown features safeguard the device and the powered equipment from electrical anomalies.
  • Flexible Application Support: The TPS2376PWR is suitable for a wide range of applications, including wireless access points, IP cameras, VoIP phones, and IoT devices.

Technical Specifications

  • Input Voltage Range: 37 V to 57 V
  • Operating Temperature Range: -40°C to 125°C
  • Package Type: TSSOP-14
  • Integrated IEEE 802.3at Detection, Classification, and Hotswap Functions

Applications

The TPS2376PWR is not just limited to traditional PoE applications. Its robust feature set makes it suitable for a myriad of modern applications, including enterprise and industrial automation, point of sale systems, and smart home devices. Its ability to support high-power applications while maintaining power efficiency and protection makes it an indispensable component for designers looking to incorporate PoE functionality into their products.

Conclusion

With its advanced features and compliance with the latest PoE standards, the TPS2376PWR from Texas Instruments represents a reliable and efficient solution for powering a wide array of Ethernet-connected devices. Its compact form factor, coupled with its robust protection features, ensures that it can meet the needs of even the most demanding applications, making it a go-to choice for developers and engineers in the field.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.6115
Microchip Technology
IC POE PSE CTLR MCU 32LGA
Lowest to $7.2762
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
IC POE CNTRL 8 CHAN IEEE 802.3BT / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-VQFN (8x8)
Lowest to $5.2674
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3524 $52.2288
29+ $3.5712 $103.5648
44+ $3.4596 $152.2224
60+ $3.3480 $200.8800
78+ $3.2364 $252.4392
104+ $2.9016 $301.7664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess