EN
  • EN
  • DE

74ABT2240D,118

Part No 74ABT2240D,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF INVERT 5.5V 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 12mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 1007115-74ABT2240D,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT2240D,118 CAD Model

Description

Product Overview: 74ABT2240D,118 - NXP Semiconductors

The 74ABT2240D,118 is a high-performance, octal inverting buffer/line driver with 3-state outputs designed by NXP Semiconductors. This integrated circuit is part of the 74ABT range, which is known for its advanced BiCMOS technology, offering a seamless blend of high speed and low power consumption.

Key Features

  • Logic Type: Octal Inverting Buffer/Line Driver with 3-state outputs.
  • Supply Voltage: Operates at a nominal voltage of 5V, compatible with TTL levels, making it suitable for interfacing with microcontrollers and other digital logic circuits.
  • Output Capability: Capable of driving heavily loaded outputs with 50pF capacitance with minimal propagation delay and power consumption, making it suitable for bus-oriented applications.
  • High-Speed: Offers typical propagation delays of 3.6ns, ensuring high-speed data transmission and processing.
  • Power Dissipation: Features a low power dissipation, which is crucial for minimizing heat generation in high-density electronic assemblies.
  • Package: Comes in a standard SOIC-20 package, which is widely used and suitable for automated surface-mount assembly processes.

Applications

The 74ABT2240D,118 is versatile and can be used in a wide range of applications, including:

  • Bus driver or buffer memory address registers.
  • Data communication and telecommunication systems.
  • Input/output port for microprocessors and microcontrollers.
  • Driving capacitive loads and power buses.

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The 74ABT2240D,118 is manufactured under strict quality control standards, ensuring reliable performance and longevity in critical applications. It is also supported by NXP's comprehensive technical documentation and application support.

Environmental Compliance

This product complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment, making it an environmentally responsible choice for your electronic designs.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess