EN
  • EN
  • DE

TPS23754PWPR

Part No TPS23754PWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE INTERFACE SWITCH 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 30W
Internal Switch(s) Both
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 0 V to 57 V
Operating Supply Current 920μA
Temperature Range - Operating -40°C to 125°C
Case / Package 20-HTSSOP
Win Source Part Number 033712-TPS23754PWPR
Family Name TPS23754
Introduction Date January 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS23754PWPR CAD Model

Description

Overview of Texas Instruments TPS23754PWPR

The TPS23754PWPR from Texas Instruments is a versatile and integrated solution designed for Power over Ethernet (PoE) applications. It combines a PoE powered device (PD) interface with a current-mode DC-DC controller, providing a comprehensive approach to implementing PoE functionality into various systems. This product is particularly suitable for applications that require compliance with the IEEE 802.3at standard, known as PoE+, which allows for devices to receive power up to 30 watts over existing Ethernet infrastructure.

Key Features

  • Integrated PoE Interface: The TPS23754PWPR simplifies the design of PoE systems by integrating the PD interface and a DC-DC controller into a single package. This integration reduces component count and saves board space.
  • Enhanced Power Capability: Compliant with the IEEE 802.3at PoE+ standard, it is capable of handling higher power levels required by more demanding applications.
  • Adjustable Output: The device features an adjustable output voltage, making it flexible for a variety of applications and allowing designers to set the output to meet specific requirements.
  • Advanced Protection: It includes a range of protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown to ensure reliable operation under various conditions.
  • High Efficiency: The current-mode DC-DC controller is optimized for efficiency, which is essential for reducing heat and improving system reliability.

Applications

The TPS23754PWPR is ideal for a wide range of applications that require power to be delivered over an Ethernet cable. These include:

  • IP Network Cameras
  • Wireless Access Points
  • VoIP Phones
  • Remote Computer Terminals
  • Building Management Systems

Package and Quality

This device is offered in a small 14-pin HTSSOP package, which is suitable for compact designs. Texas Instruments' commitment to quality ensures that the TPS23754PWPR meets the high standards required for industrial and commercial applications.

In summary, the TPS23754PWPR is a powerful, highly integrated component that streamlines the implementation of PoE capabilities into a variety of electronic devices while offering the flexibility, protection, and efficiency needed for robust and reliable operation.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Lowest to $5.7718
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Microchip Technology
MCU FOR PD692XX FAMILY FW VER 1. / Power Over Ethernet Controller 4 Channel 802.3af (PoE), 802.3at (PoE) 32-QFN (5x5)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8747 $56.2410
70+ $1.5382 $107.6740
105+ $1.4901 $156.4605
140+ $1.4421 $201.8940
180+ $1.3940 $250.9200
245+ $1.2498 $306.2010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,540 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess