EN
  • EN
  • DE

TPS23730RMTR

Part No TPS23730RMTR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IEEE 802.3BT TYPE-3 CLASS 1-6 PO / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3bt 45-VQFN (7x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 60 W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3bt
Voltage - Supply 0V ~ 60V
Current - Supply 20mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 45-VFQFN Exposed Pad
Supplier Device Package 45-VQFN (7x5)
Base Product Number TPS23730
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352655-TPS23730RMTR
Ultra Librarian 3D Model Ultra Librarian TPS23730RMTR CAD Model

Description

The TPS23730RMTR from Texas Instruments is a robust and efficient Power over Ethernet (PoE) interface and DC/DC controller integrated circuit (IC) designed for use in Power Sourcing Equipment (PSE). This device is particularly well-suited for applications requiring compliance with the IEEE 802.3at (PoE+) standard, providing a complete PoE interface and a non-isolated DC/DC controller in a single package.

Key Features

  • IEEE 802.3at Compliance: The TPS23730RMTR adheres to the stringent requirements of the IEEE 802.3at standard for PoE+, ensuring compatibility with a wide range of powered devices (PDs).
  • Integrated Power MOSFET: A built-in power MOSFET simplifies the design and reduces external component count, making it easier to incorporate into system designs.
  • Advanced Power Management: The device features programmable classification, under-voltage lockout, and over-temperature protection, providing reliable operation and safeguarding against various fault conditions.
  • Flexible DC/DC Conversion: The TPS23730RMTR supports a variety of DC/DC converter topologies, including flyback, forward, and buck-boost, giving designers the flexibility to choose the optimal configuration for their application.

Applications

The versatility of the TPS23730RMTR makes it suitable for a wide range of applications, including but not limited to:

  • Enterprise and Industrial Ethernet Switches
  • Wireless Access Points
  • IP Surveillance Cameras
  • VoIP Phones
  • Point of Sale Systems

Package and Availability

The TPS23730RMTR is offered in a compact QFN package, optimized for thermal performance and space-saving on the PCB. This product is available in tape and reel format, making it ideal for high-volume production. For detailed specifications, application notes, and design resources, engineers and designers can visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.6115
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
IC POE CNTRL 8 CHAN IEEE 802.3BT / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-VQFN (8x8)
Lowest to $5.2674
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
STMicroelectronics
IC POE CNTRL 1 CHANNEL 8SO / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4857 $52.2855
35+ $2.8601 $100.1035
55+ $2.7707 $152.3885
75+ $2.6813 $201.0975
97+ $2.5919 $251.4143
130+ $2.3238 $302.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,344 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess