Products specifications Report Issue?

Category CPU
Win Source Part Number 1438106-AV8062700834912
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian AV8062700834912 CAD Model

Description

The Intel Core i7-2820QM is part of Intel's Sandy Bridge family and is designed to deliver top-tier performance for demanding applications on laptop devices. Manufactured by Intel Tray, the i7-2820QM operates at a base clock speed of 2.3 GHz, and thanks to Intel Turbo Boost Technology, it can ramp up to a maximum of 3.40 GHz under load. This processor is equipped with an 8M L3 cache which facilitates quicker access to frequently used data and instructions, thereby accelerating computational tasks. It supports Hyper-Threading, enabling the processor to handle up to eight threads simultaneously, enhancing its ability to perform multiple tasks or handle intensive multi-threaded applications. Moreover, the i7-2820QM incorporates Intel HD Graphics 3000, offering adequate graphics performance for casual gaming and multimedia consumption. Fabricated using a 32nm process technology, it offers an excellent balance of processing power and energy efficiency, making it a sought-after option for high-performance laptops.

You May Also Be Interested in

HP
HP CPU Mounting Sled/Bracket for v3 CPU's
Need more? Email Us
ECAD model for HP HPV3CPUSLED - HP CPU Mounting Sled/Bracket for v3 CPU's
HP
HP Gold 5115 (2.4GHz - 10C) BL460 G10 CPU Kit
Need more? Email Us
ECAD model for HP 872013-L21 - HP Gold 5115 (2.4GHz - 10C) BL460 G10 CPU Kit
HP
HP Gold 6334 (3.6GHz - 8C) CPU
Need more? Email Us
ECAD model for HP P44440-001 - HP Gold 6334 (3.6GHz - 8C) CPU
HP
Hewlett Packard Enterprise Intel Xeon E5-2640 v4
Need more? Email Us
ECAD model for HP 817937-B21 - HP E5-2640v4 (2.40GHz - 10C) DL380 G9 CPU Kit
HP
HP Platinum 8156 (3.60GHz - 4C) DL360 G10 CPU Kit
Need more? Email Us
ECAD model for HP 874452-L21 - HP Platinum 8156 (3.60GHz - 4C) DL360 G10 CPU Kit
HP
HP Silver 4215R (3.2GHz - 8C) DL380 G10 CPU Kit
Need more? Email Us
ECAD model for HP P24465-L21 - HP Silver 4215R (3.2GHz - 8C) DL380 G10 CPU Kit
HP
HP CPU Mounting Sled/Bracket for G10 CPU's
Need more? Email Us
ECAD model for HP 879628-001 - HP CPU Mounting Sled/Bracket for G10 CPU's
HP
Hewlett Packard Enterprise Intel Xeon E5-2650 v3
Need more? Email Us
ECAD model for HP 762448-001 - HP E5-2650v3 (2.3GHz - 10C) CPU
HP
HP Gold 6136 (3.00GHz/12-Core/150W) CPU
Need more? Email Us
ECAD model for HP 875724-001 - HP Gold 6136 (3.00GHz/12-Core/150W) CPU

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention