EN
  • EN
  • DE

UCC3818D

Part No UCC3818D
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description Power Factor Correction Preregulator 0.15mA 115kHz 16-Pin SOIC Tube / IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 6kHz to 220kHz
Current - Startup 150μA
Supply Voltage - Operating 12 V to 17 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 004707-UCC3818D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Family Name UCC3818
Introduction Date May 07, 2005
ECCN EAR99
Country of Origin China, Malaysia, Mexico, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC3818D CAD Model

Description

The UCC3818D is a sophisticated and versatile power management integrated circuit (IC) designed by Texas Instruments (TI), a leading global semiconductor company. This IC is engineered to cater to the demanding requirements of power supply control and is particularly well-suited for Power Factor Correction (PFC) applications. The UCC3818D is part of the BiCMOS family and comes in a compact SOIC-16 package, making it an ideal choice for space-constrained applications.

Key Features

  • Power Factor Correction: The UCC3818D is designed to enhance the power factor of electronic systems, thus reducing reactive power and improving energy efficiency. It is well-suited for use in systems that require compliance with international power factor regulations.
  • Programmable Switching Frequency: This IC allows for a programmable switching frequency up to 500kHz, offering designers flexibility in optimizing their power supply designs for efficiency and component size.
  • Low Start-up and Operating Current: The device features a low start-up current of 100µA and a low operating current, which contributes to the overall efficiency of the system it is used in.
  • Voltage Feedforward Compensation: Voltage feedforward compensation provides improved response to input voltage variations, ensuring stable operation under varying conditions.
  • Soft Start Capability: The UCC3818D includes a soft start feature, which limits inrush current and reduces stress on the power supply components during start-up.

Applications

The versatility of the UCC3818D allows it to be used in a wide array of applications. It is particularly effective in AC-DC power supplies, where power factor correction is essential. Other applications include:

  • Electronic ballasts for lighting
  • Industrial power systems
  • Telecommunication power supplies
  • High-efficiency power supply units

Conclusion

The UCC3818D from Texas Instruments is a high-performance solution for modern power management challenges. With its advanced features and flexibility, it provides designers with a reliable and efficient IC for implementing power factor correction and enhancing the overall performance of their power supply systems. Whether used in industrial, commercial, or consumer electronic products, the UCC3818D stands out as a smart choice for sophisticated power control.

You May Also Be Interested in

Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4222 $53.0664
28+ $3.6285 $101.5980
43+ $3.5151 $151.1493
59+ $3.4017 $200.7003
77+ $3.2884 $253.2068
102+ $2.9482 $300.7164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,720 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess