EN
  • EN
  • DE

TPS22976DPUT

Part No TPS22976DPUT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH 14WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.5 V to 5.7 V
Current - Output (Max) 6A
Rds On (Typ) 14 mOhm
Features Load Discharge
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 14-WSON (3x2)
Win Source Part Number 1111438-TPS22976DPUT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22976DPUT CAD Model

Description

Overview of Texas Instruments TPS22976DPUT

The Texas Instruments TPS22976DPUT is a high-performance, compact integrated circuit designed for power management applications. This load switch provides power distribution and protection for various electronic devices. The TPS22976DPUT is particularly suitable for systems that require efficient power management, such as portable consumer electronics, computers, and industrial equipment.

Key Features

  • Input Voltage Range: The device operates over a wide input voltage range from 0.6V to 5.5V, making it versatile for various applications.
  • Ultra-Low On-Resistance: The TPS22976DPUT features ultra-low on-resistance (RON) at a typical value of 8.7 mΩ at 5V, which helps in reducing power loss and improving efficiency.
  • Current Limiting: It includes an adjustable current limit that protects the load and the power switch from excessive current draw.
  • Quick Output Discharge: The integrated quick output discharge (QOD) feature allows the output to be discharged rapidly when the switch is turned off, which is crucial for sensitive applications.
  • Small Package: The device comes in a small 2.00 mm × 2.00 mm WSON package, which is ideal for space-constrained applications.

Applications

The TPS22976DPUT can be used in a variety of applications including:

  • Smartphones, tablets, and other portable electronics
  • Peripheral ports for computers and laptops
  • Power distribution for SSDs, HDDs, and other storage devices
  • Industrial and automotive systems requiring efficient power management

Technical Specifications

Some of the technical specifications for the TPS22976DPUT include:

  • Adjustable rise time with external capacitor
  • Thermal shutdown protection for safe operation
  • Controlled slew rate to minimize inrush current
  • Under-voltage lockout (UVLO) for input voltage supervision
  • Low quiescent current suitable for battery-powered applications

Overall, the Texas Instruments TPS22976DPUT is a reliable and efficient solution for modern electronics that require sophisticated power management. Its combination of protection features, low on-resistance, and small footprint make it an excellent choice for designers looking to optimize their power supply design.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1654 $50.4470
740+ $0.1357 $100.4180
1,145+ $0.1315 $150.5675
1,575+ $0.1272 $200.3400
2,035+ $0.1230 $250.3050
2,720+ $0.1103 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess