EN
  • EN
  • DE

TPS22965DSGR

Part No TPS22965DSGR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 6A 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5 V to 5.7 V
Supply Voltage - Operating 0.8 V to 5.7 V
Current - Output (Max) 6A
Rds On (Typ) 16 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 8-WSON (2x2)
Win Source Part Number 033698-TPS22965DSGR
Family Name TPS22965
Introduction Date August 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22965DSGR CAD Model

Description

Product Overview: Texas Instruments TPS22965DSGR

The TPS22965DSGR is a high-performance, feature-rich integrated load switch developed by Texas Instruments (TI), designed to effectively manage power distribution in various electronic systems. This compact, efficient device is ideal for applications that require power sequencing, controlled power-up, and reduced inrush current to prevent system instability.

Key Features

  • Input Voltage Range: The TPS22965DSGR operates over a wide input voltage range of 1.05V to 5.5V, making it suitable for both low-voltage and standard voltage operations.
  • Low On-Resistance: The device boasts an ultra-low on-resistance (RON) of just 8mΩ at 5V, which minimizes power loss and improves efficiency in power distribution.
  • Current Limit: With an adjustable current limit feature, the TPS22965DSGR offers protection against overcurrent conditions, ensuring the safety and longevity of the system.
  • Quick Output Discharge: The integrated quick output discharge transistor provides a rapid discharge of the load capacitance when the switch is turned off, enabling faster system response and power-down sequences.
  • Controlled Slew Rate: The device's controlled slew rate minimizes inrush current, reducing noise and voltage drops on the power lines, which is critical for maintaining system stability during power-up.

Applications

The versatility of the TPS22965DSGR allows it to be used in a broad range of applications, including but not limited to:

  • Smartphones, Tablets, and Portable Electronics
  • SSDs and other Storage Devices
  • Networking Equipment
  • Industrial and Automotive Systems
  • Power Management for CPUs, GPUs, and Memory

Package and Availability

The TPS22965DSGR comes in a space-saving WSON-6 (1.5mm x 2mm) package, which is ideal for compact PCB layouts where space is at a premium. The device is also characterized for operation over the free-air temperature range of -40°C to 85°C, making it reliable across various environmental conditions.

With its robust protection features and efficient performance, the TPS22965DSGR from Texas Instruments is a superior choice for designers looking to enhance power management in their electronic systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1811 $50.7080
675+ $0.1486 $100.3050
1,045+ $0.1439 $150.3755
1,440+ $0.1393 $200.5920
1,860+ $0.1346 $250.3560
2,490+ $0.1207 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117,730 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess