EN
  • EN
  • DE

TPS22954DSQR

Part No TPS22954DSQR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 10WSON / 5.7 V, 5 A, 14 m(ohm) On-Resistance Load Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5V ~ 5.7V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 5A
Rds On (Typ) 14mOhm
Input Type Non-Inverting
Features Auto Restart, Load Discharge, Power Good, Slew Rate Controlled
Fault Protection Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (2x2)
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806535-TPS22954DSQR
Ultra Librarian 3D Model Ultra Librarian TPS22954DSQR CAD Model

Description

Product Overview: TPS22954DSQR by Texas Instruments

The TPS22954DSQR is a high-performance, feature-rich integrated circuit from Texas Instruments, designed to enhance power management in a variety of applications. This compact, low on-resistance load switch is an ideal solution for systems that require efficient power distribution and conservation.

Key Features

  • Low On-Resistance: The TPS22954DSQR boasts a low on-resistance (RON), which minimizes power loss and improves efficiency, making it suitable for battery-powered devices.
  • Input Voltage Range: With an input voltage range of 1.1V to 5.5V, this load switch supports a wide variety of power rails, providing versatility in different design configurations.
  • Quick Output Discharge: The integrated quick output discharge transistor ensures a rapid discharge of the load capacitance when the switch is turned off, which is critical for power-sensitive applications.
  • Ultra-Small Package: Encased in a space-saving 6-pin SOT-23 package, the TPS22954DSQR is perfect for space-constrained applications.
  • Controlled Slew Rate: The device features a controlled slew rate to reduce inrush current, which helps in preventing voltage drops on the power lines that can affect other components in the system.

Applications

The TPS22954DSQR is suitable for a broad range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Power Management for Peripheral Ports

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS22954DSQR is no exception. It is designed to meet the rigorous standards required by industrial and consumer electronics, ensuring long-term performance and dependability.

Ordering Information

The TPS22954DSQR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and product information, visit the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7906 $51.3890
155+ $0.6487 $100.5485
240+ $0.6284 $150.8160
330+ $0.6082 $200.7060
430+ $0.5879 $252.7970
570+ $0.5271 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,942 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess