EN
  • EN
  • DE

TPS22924CYZPRB

Part No TPS22924CYZPRB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH LIN V ULOW 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 0.75 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 18.3 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DSBGA
Win Source Part Number 1111407-TPS22924CYZPRB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22924CYZPRB CAD Model

Description

Product Overview: TPS22924CYZPRB

The TPS22924CYZPRB is a high-performance, ultra-low resistance load switch from Texas Instruments, designed to effectively manage power distribution in electronic systems. This advanced component is part of the TPS22924 series, known for its compact size and efficient operation, making it an ideal choice for space-constrained applications where power conservation is critical.

Key Features

  • Ultra-Low On-Resistance: The device boasts an incredibly low on-resistance (RON) of just 28 mΩ at a 5V gate drive, which minimizes power loss and improves overall system efficiency.
  • Input Voltage Range: It supports an input voltage range of 1.5V to 5.5V, accommodating a wide array of applications and ensuring compatibility with various logic levels.
  • Low Threshold Control Input: The TPS22924CYZPRB features a low threshold control input that is compatible with both 1.8V and 5V logic, providing flexibility in control interface design.
  • Quick Output Discharge Transistor: An integrated quick output discharge transistor (QOD) ensures a rapid discharge of the output capacitance when the switch is turned off, thus preventing any unwanted power residue in the system.
  • Current Limiting and Thermal Shutdown: Enhanced protection is provided by the built-in current limit and thermal shutdown features, safeguarding the device and the system against over-current conditions and excessive temperatures.
  • Small Footprint: The device is available in a compact 1.5mm x 1.5mm, 6-pin wafer chip scale package (WCSP), which is highly suitable for portable and space-constrained applications.

Applications

The TPS22924CYZPRB is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Wearable Technology
  • IoT Devices
  • Power Management Modules

With its robust feature set and high reliability, the TPS22924CYZPRB from Texas Instruments is an excellent choice for designers looking to improve power efficiency and extend battery life in their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4665 $51.3150
265+ $0.3828 $101.4420
405+ $0.3708 $150.1740
560+ $0.3588 $200.9280
725+ $0.3469 $251.5025
965+ $0.3110 $300.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 607,260 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess