EN
  • EN
  • DE

TPS22920YZPR

Part No TPS22920YZPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH ULOW 8DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 0.75 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 4A
Rds On (Typ) 5.3 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DSBGA, 8-WCSP (1.9x0.9)
Win Source Part Number 081608-TPS22920YZPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22920YZPR CAD Model

Description

Overview of Texas Instruments TPS22920YZPR

The Texas Instruments TPS22920YZPR is a state-of-the-art load switch designed to provide a high-performance power management solution for a wide range of applications. This compact, feature-rich device is ideal for systems that require efficient power distribution and conservation, making it a popular choice for modern electronic designs.

Key Features

  • Ultra-Low On-Resistance: The TPS22920YZPR boasts an ultra-low on-resistance (RON) of just 28 mΩ at 4.5V, which minimizes power loss and improves overall efficiency.
  • Input Voltage Range: It operates over a broad input voltage range from 0.9V to 5.5V, making it versatile for various power rails and battery-operated devices.
  • Current Handling: With the ability to handle up to 2A of continuous current, this load switch can support a variety of loads, from simple peripherals to more demanding components.
  • Quick Output Discharge: The integrated quick output discharge (QOD) feature ensures that the output voltage is rapidly discharged when the switch is turned off, preventing any unwanted power residue in the system.
  • Controlled Slew Rate: The controlled slew rate reduces inrush current and mitigates voltage drops on the input power line, which helps in maintaining stable operation of the power supply and connected loads.

Applications

The TPS22920YZPR is suitable for a diverse array of applications, including but not limited to:

  • Smartphones and portable electronics
  • Wireless infrastructure
  • Power management for CPUs, GPUs, and memory
  • Energy-efficient and space-constrained designs

Package and Reliability

Encased in a compact 1.5mm x 1.5mm, 6-pin wafer chip-scale package (WCSP), the TPS22920YZPR is designed for space-constrained applications. The device also features built-in thermal shutdown protection and is characterized for operation over the free-air temperature range of -40°C to 85°C, ensuring reliable performance under varying environmental conditions.

With its combination of efficiency, versatility, and reliability, the Texas Instruments TPS22920YZPR load switch is an excellent choice for designers looking to optimize their power management strategies in compact electronic systems.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5216 $52.1600
235+ $0.4280 $100.5800
365+ $0.4146 $151.3290
500+ $0.4013 $200.6500
645+ $0.3879 $250.1955
865+ $0.3478 $300.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,870 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess