EN
  • EN
  • DE

TPS22914BYFPR

Part No TPS22914BYFPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 4-XFBGA, DSBGA
Case / Package 4-DSBGA
Family Name TPS22914
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS22914BYFPRTR, 296-40705-6-ND, 296-TPS22914BYFPRCT, -296-40705-1-ND, 296-40705-2, 296-40705-2-ND, 296-40705-1, 296-40705-6, 296-TPS22914BYFPRDKR, 296-40705-1-ND, TPS22914BYFPR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900705-TPS22914BYFPR
Ultra Librarian 3D Model Ultra Librarian TPS22914BYFPR CAD Model

Description

The TPS22914BYFPR from Texas Instruments is a high-performance, ultra-low resistance load switch designed for power management applications. This compact and efficient switch is part of TI's extensive portfolio of power distribution switches that offer superior performance for a wide range of devices.

Key Features

  • Ultra-Low On-Resistance: The TPS22914BYFPR boasts an ultra-low on-resistance (RON) of just 8 mΩ at a 5.5V supply, which minimizes power loss and improves efficiency in power distribution networks.
  • Input Voltage Range: This load switch operates over an input voltage range of 1.05V to 5.5V, making it versatile for use in various applications from battery-powered devices to industrial systems.
  • Low Quiescent Current: It features a low quiescent current of only 20nA (typical), which helps in reducing standby power consumption and extending battery life in portable applications.
  • Fast Switching: The device supports fast switching speeds, enabling quick response times in power sequencing and distribution tasks.
  • Bidirectional Current Capability: The TPS22914BYFPR can handle bidirectional current, which is beneficial for applications requiring a discharge path for capacitors.

Applications

The TPS22914BYFPR is ideal for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Internet of Things (IoT) Devices
  • Power Management for Peripheral Ports

Package and Reliability

This load switch is available in a space-saving 6-pin, 1.6 x 1.6mm wafer chip-scale package (WCSP), which is suitable for compact designs where space is at a premium. The TPS22914BYFPR also includes thermal shutdown protection and is characterized for operation over the free-air temperature range of -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Conclusion

The TPS22914BYFPR from Texas Instruments is a highly efficient solution for power management, offering ultra-low on-resistance, a broad voltage range, and low quiescent current. Its compact form factor and robust feature set make it an excellent choice for designers looking to optimize power consumption and space in their next-generation electronic products.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2132 $50.1020
575+ $0.1749 $100.5675
885+ $0.1695 $150.0075
1,220+ $0.1640 $200.0800
1,580+ $0.1585 $250.4300
2,110+ $0.1422 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 424,890 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess