EN
  • EN
  • DE

TPS22901YFPR

Part No TPS22901YFPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH ULOW RDS 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 78 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DSBGA (0.8x0.8)
Win Source Part Number 055477-TPS22901YFPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22901YFPR CAD Model

Description

Introducing the TPS22901YFPR from Texas Instruments

The TPS22901YFPR is a cutting-edge, low-input voltage, ultra-low rON load switch designed by Texas Instruments to provide power distribution solutions for a multitude of applications. This high-performance component is essential for designers focusing on power management and efficiency within their electronic systems.

Key Features

  • Ultra-Low On-Resistance: The device boasts an impressive low on-resistance (rON) of 28 mΩ at 1.8 V, which minimizes power loss and ensures efficient current flow through the switch.
  • Low Input Voltage Range: Operating over an input voltage range of 0.9 V to 3.6 V, the TPS22901YFPR is versatile and suitable for low-voltage applications, including those powered by single-cell batteries.
  • Quick Output Discharge: It features a quick output discharge transistor that provides a rapid discharge of the load capacitance when the switch is turned off, thereby preventing any unwanted power consumption in the off state.
  • Compact Package: Housed in a compact, 4-pin, 1.00 mm x 1.00 mm YFP (DSBGA) package, the TPS22901YFPR is an ideal solution for space-constrained applications.

Applications

The TPS22901YFPR is particularly well-suited for portable and battery-powered devices where power efficiency is paramount. It can be used in:

  • Smartphones and Tablets
  • Wearable Technology
  • Internet of Things (IoT) Devices
  • Wireless Sensors and Networks
  • Medical Devices

Reliability and Safety

With built-in protection features such as under-voltage lockout (UVLO), over-temperature protection, and a controlled turn-on, the TPS22901YFPR ensures reliable operation and protects the system from potential damage caused by abnormal operating conditions.

Easy Integration

The device's simple control interface allows for straightforward integration into existing designs. It requires minimal external components, which simplifies the design process and accelerates time to market for products utilizing this advanced load switch.

Overall, the TPS22901YFPR from Texas Instruments represents a robust and efficient solution for power distribution, providing designers with a reliable and compact component that meets the stringent demands of modern electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2803 $50.4540
435+ $0.2300 $100.0500
675+ $0.2229 $150.4575
930+ $0.2157 $200.6010
1,200+ $0.2085 $250.2000
1,610+ $0.1869 $300.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess