EN
  • EN
  • DE

TPS22810TDBVRQ1

Part No TPS22810TDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Switch/Driver
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TPS22810
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50496-6, TPS22810TDBVRQ1-ND, 296-50496-2, 296-50496-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849213-TPS22810TDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS22810TDBVRQ1 CAD Model

Description

Overview of TPS22810TDBVRQ1 from Texas Instruments

The TPS22810TDBVRQ1 is a high-performance, single-channel load switch designed and manufactured by Texas Instruments. This advanced power management component is specifically engineered to cater to the demanding requirements of automotive and industrial applications, offering robust performance with a compact footprint.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 1.5V to 5.5V, making it versatile for various systems.
  • Ultra-Low On-Resistance: With an on-resistance as low as 8 mΩ at 5V, it ensures minimal voltage drop and power loss across the switch, enhancing system efficiency.
  • Current Limit: The TPS22810TDBVRQ1 features an adjustable current limit which prevents damage to the system during overcurrent conditions.
  • Quick Output Discharge: An integrated quick output discharge transistor ensures rapid deactivation of the output load for improved system safety and reliability.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that safeguards it from overheating, further enhancing its reliability.
  • Controlled Slew Rate: The controlled slew rate reduces inrush current and mitigates system voltage drops during turn-on.
  • Automotive Qualified: This component is qualified for automotive applications, complying with the AEC-Q100 standard.

Applications

The TPS22810TDBVRQ1 is suitable for a variety of applications within the automotive sector, including infotainment systems, body control modules, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial applications that require precise power distribution and management.

Packaging and Availability

The device comes in a small, 6-pin SOT-23 package, designated by the DBVR suffix, which is ideal for space-constrained applications. The 'Q1' in its name indicates its qualification for automotive applications, assuring its reliability and performance under harsh conditions.

With its combination of high efficiency, durability, and flexibility, the TPS22810TDBVRQ1 from Texas Instruments represents a sophisticated solution for power management in critical automotive and industrial systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5302 $50.3690
230+ $0.4350 $100.0500
360+ $0.4214 $151.7040
495+ $0.4078 $201.8610
635+ $0.3942 $250.3170
850+ $0.3535 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,999 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess