EN
  • EN
  • DE

TPS2231PW

Part No TPS2231PW
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR INTERFACE SW SNGL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type ExpressCard Switch
Number of Outputs 3
Voltage - Load 1.5V, 3.3V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.3A
Rds On (Typ) 45 mOhm
Features Power Good, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 033688-TPS2231PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2231PW CAD Model

Description

The TPS2231PW is a robust power interface switch crafted by Texas Instruments, designed to manage power distribution in a highly efficient manner. This integrated circuit is part of TI's Power Distribution Switches product line and is specifically tailored for applications that require a reliable and flexible power management solution.

Key Features

  • Multiple Power Distribution Channels: The TPS2231PW features dual power distribution channels, allowing for the simultaneous control of two independent power paths.
  • Programmable Current Limit: Users can program the current limit via an external resistor, which provides flexibility and precision in protecting the system against excessive current draw.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects against overheating, ensuring the system's integrity under high power operation conditions.
  • Under-voltage Lockout (UVLO): This safety feature prevents the switch from turning on when the input voltage is below a certain threshold, safeguarding the system from unstable operation.
  • Fast Overcurrent Response: The TPS2231PW is designed to respond quickly to overcurrent conditions, providing rapid protection to downstream components.
  • Power Good (PG) Output: The inclusion of a Power Good output signal offers real-time feedback on the operational status of the power switch, which is crucial for system monitoring and control.

Applications

The versatility of the TPS2231PW makes it suitable for a wide range of applications, including:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Notebook computers
  • Desktop PCs and workstations
  • Industrial control systems

Package and Availability

The TPS2231PW is offered in a 24-pin TSSOP (Thin Shrink Small Outline Package) that is optimized for space-constrained applications. This package is designed to provide excellent thermal performance and reduce the footprint on the printed circuit board. Texas Instruments ensures the availability of this product, providing long-term support and a reliable supply chain to meet the needs of various industries.

For designers and engineers looking for a dependable power management solution, the TPS2231PW from Texas Instruments stands as a compelling choice, offering a blend of performance, flexibility, and reliability.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3010 $50.6220
53+ $1.8880 $100.0640
83+ $1.8290 $151.8070
113+ $1.7700 $200.0100
147+ $1.7110 $251.5170
196+ $1.5340 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess