EN
  • EN
  • DE

TPS2231MRGPR-2

Part No TPS2231MRGPR-2
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER INTERFACE SWITCH 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type ExpressCard Switch
Number of Outputs 3
Voltage - Load 1.5V, 3.3V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.3A
Rds On (Typ) 45 mOhm
Features Power Good, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (4x4)
Win Source Part Number 213314-TPS2231MRGPR-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2231MRGPR-2 CAD Model

Description

Overview of Texas Instruments TPS2231MRGPR-2

The TPS2231MRGPR-2 is a highly integrated Power Distribution Switch designed by Texas Instruments to cater to the requirements of USB applications. This advanced component is engineered to provide a complete power management solution for single or dual USB ports with a range of features that ensure efficient operation, protection, and communication between devices.

Key Features

  • Integrated Power Switching: The device includes built-in power switches that are capable of handling up to 1A of continuous load current, making it suitable for both high-power and standard downstream USB ports.
  • Multiple Operating Modes: It supports both high-side and low-side switching, allowing for flexible design options depending on the system requirements.
  • Advanced Protection: The TPS2231MRGPR-2 features over-current and short-circuit protection, ensuring the safety and longevity of USB devices and hosts. Additionally, thermal shutdown protection is included to prevent overheating.
  • Smart Power Management: The device has an automatic load detection and distribution feature, which optimizes power allocation between USB ports for efficient usage.
  • Control and Status Reporting: It provides fault status reporting and has an enable input that allows the host system to control the power state of the USB ports.

Applications

With its robust design and versatile features, the TPS2231MRGPR-2 is ideal for a variety of applications, including:

  • Desktop and laptop computers
  • USB hubs, docking stations, and monitors
  • Consumer electronics with USB interfaces
  • Peripheral power management

Technical Specifications

  • Package: 20-VQFN (RGP)
  • Input Voltage Range: 2.7 V to 5.5 V
  • Continuous Load Current: Up to 1 A
  • Operating Temperature Range: -40°C to 85°C

The TPS2231MRGPR-2 from Texas Instruments represents a reliable and efficient solution for managing power distribution in USB ports, offering both protection and control to meet the demands of modern electronic devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7008 $51.8112
33+ $3.0366 $100.2078
51+ $2.9417 $150.0267
71+ $2.8468 $202.1228
91+ $2.7519 $250.4229
122+ $2.4672 $300.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess