EN
  • EN
  • DE

WM8720

Part No WM8720
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 24-bit, 96kHz Stereo DACwith Volume Control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 043719-WM8720
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8720 CAD Model

Description

The WM8720 is a stereo DAC (Digital-to-Analog Converter) designed by Cirrus Logic. It is known for its high-performance audio conversion capabilities and is commonly used in a variety of audio applications, ranging from consumer electronics to professional audio equipment. The WM8720 provides a high signal-to-noise ratio (SNR) and low total harmonic distortion plus noise (THD+N), making it suitable for applications requiring accurate and clear audio reproduction.

Applications:

  • CD Players
  • DVD Players
  • AV Receivers
  • Sound Cards
  • Professional Audio Equipment
  • Portable Audio Devices
  • Digital Mixing Consoles

Features:

  • High SNR: Typically achieves a signal-to-noise ratio (SNR) of 106dB, ensuring clear audio reproduction with minimal background noise.
  • Low THD+N: Boasts a low total harmonic distortion plus noise (THD+N) of -90dB, contributing to accurate audio output.
  • Sampling Rate Support: Supports sampling rates up to 96kHz, accommodating a range of audio formats.
  • Oversampling Digital Filter: Includes an oversampling digital filter to reduce aliasing and improve overall audio quality.
  • Differential Analog Outputs: Features differential analog outputs for improved noise immunity and signal integrity.
  • Digital De-emphasis: Incorporates digital de-emphasis for playback of pre-emphasized audio content.
  • Low Power Consumption: Designed for low power operation, making it suitable for portable applications.
  • Flexible Digital Interface: Supports various digital audio interfaces, including I2S, Left Justified, and Right Justified formats.

Benefits:

  • Excellent Audio Quality: Delivers clear and accurate audio reproduction due to its high SNR and low THD+N performance.
  • Versatile Application: Suitable for a wide range of audio applications, from consumer electronics to professional audio gear.
  • Improved Noise Immunity: Differential outputs minimize noise and interference, resulting in a cleaner audio signal.
  • High-Quality Audio Playback: Supports sampling rates up to 96kHz, ensuring compatibility with various audio formats.
  • Simplified System Design: Flexible digital interface facilitates easy integration into different audio systems.
  • Efficient Power Consumption: Low power consumption extends battery life in portable devices and reduces overall power consumption in stationary systems.

Additional Details:

The WM8720 typically operates on a single 5V analog supply and a 3.3V digital supply. It is available in a compact surface-mount package, making it easy to integrate into circuit boards. Proper power supply decoupling and careful PCB layout are crucial for achieving optimal performance, as specified in the datasheet. The device's internal architecture includes a multi-bit delta-sigma modulator, which contributes to its high performance characteristics.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess