EN
  • EN
  • DE

TPS2051ADR G4

Part No TPS2051ADR G4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 900MA POWER DIST SWITCH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 055423-TPS2051ADR G4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2051ADR G4 CAD Model

Description

The TPS2051ADR G4 from Texas Instruments is a sophisticated and robust USB power distribution switch designed for applications requiring power management and distribution from a USB port. This device is particularly well-suited for USB hubs, docking stations, and peripherals where precise control and protection of the power supply are crucial.

Key Features

  • Single USB Port Power Switch: The TPS2051ADR G4 is capable of controlling a single USB port, providing power on or off functionality as required.
  • Over-Current Protection: This device includes built-in over-current protection to safeguard connected devices from excessive current draw that could otherwise lead to damage.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents overheating by shutting down the switch if the temperature exceeds a safe threshold.
  • Under-Voltage Lockout (UVLO): The UVLO functionality ensures that the switch remains off if the input voltage drops below a certain level, protecting the device and connected peripherals.
  • Low On-Resistance: With a low on-resistance, the TPS2051ADR G4 ensures minimal voltage drop across the switch, thus maintaining efficient power delivery to the USB port.
  • Fault Reporting: The device provides fault reporting via an open-drain fault output pin, allowing for easy diagnosis and system response to power issues.

Applications

The TPS2051ADR G4 is versatile and can be used in a variety of USB-related applications, including:

  • USB hubs and docking stations
  • Portable consumer electronics
  • Desktop and notebook computers
  • Peripheral power management

Technical Specifications

The TPS2051ADR G4 operates over a wide input voltage range and is available in a small form factor package. It is designed for seamless integration into various electronic systems.

  • Input Voltage Range: 2.7V to 5.5V
  • Continuous Load Current: Up to 500mA per USB port
  • Package: 8-Pin SOIC (D) Package
  • Operating Temperature Range: -40°C to 85°C

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TPS2051ADR G4 is no exception. It adheres to high standards of reliability and performance, making it a trusted choice for power distribution in USB applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6189 $56.6615
80+ $1.3284 $106.2720
120+ $1.2869 $154.4280
165+ $1.2454 $205.4910
210+ $1.2038 $252.7980
280+ $1.0793 $302.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess