EN
  • EN
  • DE

TPS2022DRG4Q1

Part No TPS2022DRG4Q1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 1.5A PWR DIST SWITCH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 112114-TPS2022DRG4Q1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2022DRG4Q1 CAD Model

Description

Introducing the TPS2022DRG4Q1 from Texas Instruments

The TPS2022DRG4Q1 is a cutting-edge power distribution switch designed by Texas Instruments, a leader in semiconductor solutions. This device is engineered to enhance the reliability and efficiency of USB and other power distribution systems. It is particularly suitable for applications requiring a high-performance power switch with a current limit threshold of 1.5A.

Key Features

  • Integrated Single Channel: The TPS2022DRG4Q1 includes a single power distribution switch, allowing for precise control and protection of power lines.
  • Overcurrent Protection: With built-in overcurrent protection, this switch automatically prevents damage by interrupting the flow of excessive current.
  • Thermal Shutdown: Its thermal shutdown feature safeguards against overheating, ensuring the device operates within safe temperature ranges.
  • Under-voltage Lockout (UVLO): The UVLO function ensures that the switch remains off if the input voltage falls below a specified threshold, protecting downstream components.
  • Fast Transient Response: The device is designed to respond quickly to transient loads, maintaining stable operation during sudden changes in demand.
  • Controlled Rise Time: The TPS2022DRG4Q1 reduces inrush current with a controlled output rise time, which minimizes system voltage drops during startup.

Applications

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Portable consumer electronics
  • Battery-charging circuits and power management

The TPS2022DRG4Q1 is housed in an 8-pin SOIC package, offering a compact footprint for space-constrained applications. Its robust design ensures reliable operation across a wide range of temperatures, making it an ideal choice for both commercial and industrial environments. Whether you're designing a sophisticated USB hub or ensuring power stability in portable devices, the TPS2022DRG4Q1 provides the performance and protection necessary to meet the demands of today's electronic systems.

With Texas Instruments' commitment to quality, the TPS2022DRG4Q1 represents an excellent choice for designers looking to incorporate a reliable power distribution switch into their next project.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4388 $50.3580
85+ $1.1806 $100.3510
135+ $1.1437 $154.3995
185+ $1.1068 $204.7580
235+ $1.0699 $251.4265
315+ $0.9592 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,392 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess