EN
  • EN
  • DE

TPS2224ADB

Part No TPS2224ADB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR INTRFACE SWITCH 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type PCMCIA Switch
Number of Outputs 4
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-SSOP
Win Source Part Number 033679-TPS2224ADB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2224ADB CAD Model

Description

The TPS2224ADB is a high-performance, dual-slot PC Card power-interface switch crafted by Texas Instruments to facilitate the supply of power to two PC Cards. This integrated circuit is designed to manage the distribution of power between the system and the card under the PC Card standard. It is an ideal solution for portable and desktop applications that require PC Card support.

Key Features

  • Independent Slot Control: The TPS2224ADB offers independent control for two PC Card slots, providing flexibility and efficient power management for multiple card operations.
  • Current Limiting: Each channel of the TPS2224ADB is equipped with built-in current limiting, which helps protect the host device from overcurrent conditions that might occur with PC Cards.
  • Thermal Shutdown: An added layer of protection is provided by the thermal shutdown feature, which prevents overheating and potential damage to the circuit or the PC Cards.
  • Low Voltage Operation: It operates at a low voltage range, making it suitable for battery-operated devices, while also maintaining performance and efficiency.
  • Short-Circuit Protection: The device is designed to be robust against short-circuit conditions, ensuring the safety and longevity of both the power interface switch and the PC Cards.

Applications

The TPS2224ADB is versatile and can be used in a variety of applications, including:

  • Notebook Computers
  • Desktop Computers
  • Docking Stations
  • Embedded Systems

Technical Specifications

The TPS2224ADB operates over a wide input voltage range and is available in a compact 30-pin SSOP (Shrink Small Outline Package). It is designed to be compliant with the PC Card standard and provides a seamless interface for card detection, voltage switching, and protection mechanisms.

Quality and Reliability

As with all Texas Instruments products, the TPS2224ADB is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding conditions. Texas Instruments' commitment to quality makes the TPS2224ADB a trusted choice for power interface switching in PC Card applications.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5980 $51.9600
47+ $2.1317 $100.1899
73+ $2.0651 $150.7523
101+ $1.9985 $201.8485
130+ $1.9319 $251.1470
174+ $1.7320 $301.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess