EN
  • EN
  • DE

TPS2220ADB

Part No TPS2220ADB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description CARDBUS POWER-INTERFACE SWITCHES FOR SERIAL PCMCIA CONTROLLERS | IC PC CRD PWR-INT SWITCH 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Switch Type PCMCIA Switch
Number of Outputs 3
Output Configuration High Side
Interface Serial
Load Voltage (V) 3.3V, 5V, 12V
Supply Voltage Not Required
Current - Output (Maximum) 1A
Rds On 95mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Family Part Number TPS2220A
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1272198-TPS2220ADB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2220ADB CAD Model

Description

Introducing the TPS2220ADB Power Interface Switch from Texas Instruments

The TPS2220ADB is a sophisticated power interface switch designed by the renowned semiconductor company, Texas Instruments. This integrated circuit is engineered to facilitate power distribution and management within a system, making it an ideal choice for a wide range of applications. The TPS2220ADB is particularly well-suited for smart card readers, docking stations, and other peripherals requiring precise power control and distribution.

Key Features

  • Dual-Slot Power Interface: The TPS2220ADB is capable of supporting two slots, providing independent power switching and over-current protection for each slot. This feature allows for seamless power management in devices that need to handle multiple power lines.
  • Programmable Current Limit: Users can set the current limit to meet the specific requirements of their application, ensuring optimal performance and protection for connected devices.
  • Built-in Thermal Protection: The device includes an automatic thermal shutdown feature, which helps prevent damage due to overheating. This safety mechanism adds an extra layer of protection for the system.
  • Under-Voltage Lockout (UVLO): This function ensures that the switch remains off if the input voltage drops below a certain threshold, thereby safeguarding the system from unstable operation.

Technical Specifications

  • Input Voltage Range: 2.7V to 5.5V
  • Output Current: Up to 1A per channel
  • Low On-Resistance: Typically 105 mΩ
  • Package: 30-TSSOP (DB)

The TPS2220ADB is designed with the intention of providing a reliable power management solution. Its compact 30-TSSOP package makes it easy to integrate into a variety of designs without taking up excessive board space. With its advanced features and robust design, the TPS2220ADB is a testament to Texas Instruments' commitment to delivering high-quality, innovative semiconductor products.

Applications

The versatility of the TPS2220ADB allows it to be used in numerous applications, including but not limited to:

  • Smart Card Readers
  • Portable Docking Stations
  • Notebook Computers
  • Peripheral Power Management

For designers and engineers looking for a reliable power interface switch with advanced features, the TPS2220ADB from Texas Instruments stands out as a premier choice. Its ability to manage power efficiently and safely makes it a cornerstone component in the creation of sophisticated electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9121 $50.1655
135+ $0.7484 $101.0340
210+ $0.7251 $152.2710
290+ $0.7017 $203.4930
370+ $0.6783 $250.9710
495+ $0.6081 $301.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,998 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess