EN
  • EN
  • DE

TPS2206IDBRG4

Part No TPS2206IDBRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DUAL PCMCIA POWER SW 30-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type PCMCIA Switch
Number of Outputs 4
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 103 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-SSOP
Win Source Part Number 055451-TPS2206IDBRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2206IDBRG4 CAD Model

Description

Product Overview: TPS2206IDBRG4

The TPS2206IDBRG4 is a highly integrated power management integrated circuit (IC) from Texas Instruments, designed to provide a comprehensive power solution for dual-slot PC Card and CardBus applications. This advanced IC is engineered to facilitate the distribution and switching of power between the two slots in a controlled and efficient manner, ensuring reliable operation of PC Cards such as modems, LAN cards, and other peripheral devices.

Key Features

  • Dual-Slot Power Management: The TPS2206IDBRG4 is capable of managing power for two independent slots, simplifying the design of systems that require multiple PC Card interfaces.
  • Independent Slot Control: Each slot is controlled independently, allowing for seamless switching and distribution of power without interference between slots.
  • Integrated Switches: This IC includes built-in 0.1-Ohm switches that provide power to the slots, minimizing the need for external components and reducing overall system complexity.
  • Programmable Current Limiting: The TPS2206IDBRG4 features programmable current limits to protect against overcurrent conditions, enhancing the safety and reliability of the system.
  • Thermal Shutdown: A thermal shutdown feature is incorporated to prevent damage from overheating, further ensuring the longevity and stability of the power management system.

Applications

The versatility of the TPS2206IDBRG4 makes it suitable for a variety of applications where dual-slot PC Card power management is needed. This includes notebook computers, docking stations, and other portable devices that leverage PC Card technology for expandability and functionality.

Quality and Reliability

As with all Texas Instruments products, the TPS2206IDBRG4 is manufactured to the highest standards of quality and reliability. It is available in a compact SSOP (Shrink Small Outline Package) 30-pin package, offering a space-saving solution for tight PCB layouts.

For designers and engineers looking for a robust power management solution for dual-slot PC Card applications, the TPS2206IDBRG4 from Texas Instruments represents a reliable and efficient choice that can streamline the design process and enhance overall system performance.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0781 $51.9525
59+ $1.7052 $100.6068
91+ $1.6519 $150.3229
126+ $1.5986 $201.4236
162+ $1.5453 $250.3386
217+ $1.3854 $300.6318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess